EN
  • EN
  • DE

NX138BKSF

Part No NX138BKSF
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description MOSFET 2 N-CH 60V 330MA SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169155-NX138BKSF
Manufacturer Nexperia USA Inc.
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET -Arrays
Package Tape & Reel (TR)
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 60V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Ultra Librarian 3D Model Ultra Librarian NX138BKSF CAD Model

Description

The Nexperia USA Inc. MOSFET transistor array is a versatile electronic component used in various applications from Nexperia USA Inc.

  • Channel Type: Dual N-channel
  • Drain-to-Source Voltage (Vdss): 60V
  • Mounting Type: Surface mount
  • Package: 6-TSSOP, SC-88, SOT-363
  • Operating Temperature: -55°C to 150°C
  • Product Status: Active

You May Also Be Interested in

Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
ON Semiconductor
Lowest to $5.4135
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess