EN
  • EN
  • DE

MMDF2P01HDR2G

Part No MMDF2P01HDR2G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 322991-MMDF2P01HDR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDF2P01HDR2G CAD Model

Description

The MMDF2P01HDR2G is a high-performance P-Channel Power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This efficient and reliable electronic component is designed to handle high-speed switching applications with ease, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Low R<sub>DS(on): This MOSFET boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High Current Capability: With the ability to handle a continuous drain current of up to 3.7 A, the MMDF2P01HDR2G can manage significant power without overheating or failing.
  • High Voltage Tolerance: It has a drain-source voltage (V<sub>DSS) of -20 V, providing a good margin for handling voltage spikes and surges in your applications.
  • Low Threshold Voltage: The device features a low gate threshold voltage, ensuring it can be easily turned on and off with standard logic levels.
  • Advanced Technology: Manufactured with ON Semiconductor's proprietary trench design and advanced technology, this MOSFET offers superior performance in a compact package.

Applications

The MMDF2P01HDR2G is versatile and can be used in various applications including:

  • Power management for portable devices
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Package and Quality

The MMDF2P01HDR2G comes in a compact 8-pin SOIC package, which is not only space-efficient but also easy to solder onto a printed circuit board (PCB). ON Semiconductor ensures that each component meets rigorous quality standards, so you can trust the MMDF2P01HDR2G for your critical design requirements.

Conclusion

Whether you are designing power supplies, motor controllers, or any other application that requires a reliable P-Channel MOSFET, the MMDF2P01HDR2G from ON Semiconductor offers the performance and reliability you need. With its advanced features and robust design, it stands out as a solid choice for your power management solutions.

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.1110
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 7.8A/8.9A 8SOIC
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 3.6A PQFN
Lowest to $0.8829
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Diodes Incorporated
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.3921
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
30V DUAL N AND P-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N/P-CH 30V 8MSOP
Need more? Email Us
Diodes Incorporated
Lowest to $1.1769

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess