EN
  • EN
  • DE

DMN5L06K-7(5OV.0.3A)

Part No DMN5L06K-7(5OV.0.3A)
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 252626-DMN5L06K-7(5OV.0.3A)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN5L06K-7(5OV.0.3A) CAD Model

Description

Introducing the DMN5L06K-7(5OV.0.3A) Power MOSFET from Diodes Incorporated

The DMN5L06K-7(5OV.0.3A) is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This power MOSFET is engineered to handle a continuous drain current of 0.3A, making it suitable for a wide range of power management applications.

Featuring a drain-source voltage (VDS) of 50V, the DMN5L06K-7 is capable of supporting applications that require high voltage operations while maintaining a low threshold voltage to ensure efficient turn-on and turn-off characteristics. This balance of high voltage capability with low power drive requirements makes it an ideal choice for energy-sensitive designs.

The device is packaged in a compact SOT-23 form factor, which allows for high-density mounting and is well-suited for space-constrained applications. The small size does not compromise its thermal and electrical performance, thanks to Diodes Incorporated's innovative design and advanced semiconductor technology.

One of the key advantages of the DMN5L06K-7 MOSFET is its low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency. This feature, combined with fast switching speeds, makes the MOSFET an excellent choice for power supply circuits, DC-DC converters, and other power conversion applications that demand high efficiency.

Furthermore, the DMN5L06K-7 offers robust protection features. It is designed to be tolerant of repetitive avalanche events, ensuring reliability and longevity even under stressful conditions. This makes it highly reliable for industrial, automotive, and consumer electronics where stability and durability are paramount.

In summary, the DMN5L06K-7(5OV.0.3A) from Diodes Incorporated is a versatile and reliable power MOSFET that offers excellent performance in a wide range of applications. Its combination of high voltage operation, low on-resistance, fast switching, and compact packaging make it an efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.2256
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess