EN
  • EN
  • DE

DMC2004VK-7-F

Part No DMC2004VK-7-F
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 252570-DMC2004VK-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC2004VK-7-F CAD Model

Description

DMC2004VK-7-F - Diodes Incorporated

The DMC2004VK-7-F from Diodes Incorporated is a cutting-edge MOSFET designed to deliver high efficiency and performance for a wide range of applications. This product is part of Diodes Incorporated's extensive portfolio of semiconductor solutions, known for their reliability and innovative technology.

Key Features

  • Device Type: This component is a Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET), which is a type of transistor commonly used for amplifying or switching electronic signals.
  • Configuration: It features a single N-Channel, which is optimized for fast switching performance and high efficiency in electronic circuits.
  • Drain-Source Voltage (VDS): The DMC2004VK-7-F can handle a maximum drain-source voltage of 20V, making it suitable for a variety of low to medium voltage applications.
  • Continuous Drain Current (ID): It supports a continuous drain current of up to 6.5A, providing ample current handling capability for most tasks.
  • RDS(on): It boasts a low drain-source on-resistance of just 30 mΩ at VGS = 4.5V, ensuring minimal power loss and heat generation during operation.
  • Power Dissipation: With a power dissipation of 1.25W, this MOSFET can efficiently manage power without compromising its performance.
  • Package: The DMC2004VK-7-F comes in a compact SOT-23 package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • Lead-Free / RoHS Compliant: In line with environmental standards, this product is lead-free and RoHS compliant, minimizing the environmental impact and ensuring safety in electronic equipment.

Applications

The versatility of the DMC2004VK-7-F makes it an excellent choice for a range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Motor Drives
  • Load Switches
  • Portable Electronic Devices

With its robust design and high-performance characteristics, the DMC2004VK-7-F from Diodes Incorporated is an ideal MOSFET solution for designers looking to enhance the efficiency and reliability of their electronic designs.

You May Also Be Interested in

ON Semiconductor
Lowest to $5.0520
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494
ON Semiconductor
Lowest to $3.1751
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
ON Semiconductor
Need more? Email Us
Panasonic
Silicon N-channel MOSFET | MOSFET N/P-CH 30V 0.1A SSMINI6
Lowest to $1.4662
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess