EN
  • EN
  • DE

M1MA174T1G

Part No M1MA174T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 5μA @ 75V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Operating Temperature - Junction -50°C to 150°C
Win Source Part Number 206952-M1MA174T1G
Ultra Librarian 3D Model Ultra Librarian M1MA174T1G CAD Model

Description

The M1MA174T1G is a high-performance, switching diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is specifically engineered to deliver efficient and reliable performance in a variety of electronic applications, making it a versatile component for designers and engineers.

Key Features

  • Low Forward Voltage: The M1MA174T1G offers a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power loss during the conduction phase.
  • High Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, providing quick transitions from conducting to non-conducting states.
  • Surface Mount Package: The device comes in a compact SOD-323 package, which is suitable for automated surface mount assembly processes, allowing for high-density PCB designs.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the M1MA174T1G complies with RoHS directives, making it lead-free and safe for use in a wide range of products.

Applications

The M1MA174T1G switching diode is used in various applications that require fast switching and low power loss. Some common applications include:

  • High-speed switching circuits
  • DC-DC converters
  • Charge pump circuits
  • Reverse voltage protection
  • Signal demultiplexing

Electrical Characteristics

ON Semiconductor's M1MA174T1G boasts impressive electrical characteristics that contribute to its performance:

  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 70V
  • Forward Continuous Current (I<sub>F): 100mA
  • Maximum Forward Voltage (V<sub>F): 1.0V at I<sub>F = 10mA
  • Reverse Recovery Time (t<sub>rr): 4ns typical, providing fast turn-off capability

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the M1MA174T1G is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in the field. For detailed specifications and operational parameters, refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,790+ $0.0323 $57.8170
4,350+ $0.0266 $115.7100
6,730+ $0.0258 $173.6340
9,260+ $0.0249 $230.5740
11,965+ $0.0242 $289.5530
16,045+ $0.0216 $346.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,500 pieces
MOQ: 1790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess