EN
  • EN
  • DE

MPF7100BMMA0ES

Part No MPF7100BMMA0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF7100 PMIC OTP / i.MX Processors PMIC 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications i.MX Processors
Current - Supply 10µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MPF7100
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345896-MPF7100BMMA0ES
Ultra Librarian 3D Model Ultra Librarian MPF7100BMMA0ES CAD Model

Description

The MPF7100BMMA0ES is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its high-quality and innovative components. This product is part of NXP's comprehensive portfolio that caters to a wide range of applications, including automotive, industrial, consumer, and networking.

Key Features

  • Advanced Processing Capabilities: The MPF7100BMMA0ES is built to handle complex computations, making it suitable for demanding applications that require robust processing power.
  • High Integration: This product integrates multiple functionalities into a single chip, which can help reduce the overall system footprint and simplify design complexity.
  • Energy Efficiency: Designed with power conservation in mind, the MPF7100BMMA0ES is optimized for low power consumption, contributing to energy savings and extended battery life in portable applications.
  • Reliability: NXP's commitment to quality ensures that the MPF7100BMMA0ES meets high reliability standards, making it a trusted choice for mission-critical systems.

Applications

The versatility of the MPF7100BMMA0ES allows it to be used in a variety of applications. It is particularly well-suited for use in the automotive sector, where reliability and performance are paramount. Additionally, its energy-efficient design makes it an excellent choice for portable and battery-operated devices. Industrial applications also benefit from its robust processing capabilities and integration features.

Technical Specifications

The MPF7100BMMA0ES boasts a range of technical specifications that underscore its performance and suitability for high-demand applications. It features a powerful processing core, advanced memory architecture, and various I/O options to interface with other components in a system. For detailed specifications, customers should refer to the official NXP datasheets and product documentation.

Conclusion

In conclusion, the MPF7100BMMA0ES from NXP Semiconductors is a highly capable component that offers a blend of performance, integration, and efficiency. It is designed to meet the rigorous demands of modern electronic systems and is backed by NXP's reputation for quality and innovation. Whether for automotive, industrial, consumer, or networking applications, the MPF7100BMMA0ES is an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3806 $65.6642
16+ $7.6969 $123.1504
24+ $7.4564 $178.9536
33+ $7.2159 $238.1247
42+ $6.9754 $292.9668
56+ $6.2538 $350.2128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess