EN
  • EN
  • DE

LM3402HVMM

Part No LM3402HVMM
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 75V
Voltage - Output 73V
Current - Output / Channel 500mA
Frequency 1MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM3402
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198742-LM3402HVMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3402HVMM CAD Model

Description

Product Overview: LM3402HVMM from Texas Instruments

The LM3402HVMM is a highly efficient, monolithic, constant current output LED driver designed by Texas Instruments (TI) to cater to a wide array of lighting applications. It is particularly well-suited for systems that require a high voltage operation, making it an excellent choice for driving series strings of high-brightness LEDs. The device ensures consistent lighting performance while maximizing energy efficiency, which is crucial in both portable and stationary lighting systems.

Key Features

  • Versatile Input Voltage Range: The LM3402HVMM operates over an extended input voltage range from 6V to 75V, accommodating a variety of power supplies and enabling the series connection of multiple LEDs.
  • Constant Current Regulation: This driver maintains a constant current to the LEDs, which is adjustable via an external resistor. This feature ensures uniform brightness and prolongs the life of the LEDs.
  • PWM Dimming Capability: It supports Pulse Width Modulation (PWM) dimming, offering precise control over the brightness levels of the LEDs, enhancing the user experience through adjustable lighting conditions.
  • Integrated Protection Features: The LM3402HVMM includes thermal shutdown, cycle-by-cycle current limit, and under-voltage lockout, safeguarding the device and the LEDs from potential damage due to abnormal operating conditions.
  • Compact Packaging: Housed in an 8-pin VSSOP package, the LM3402HVMM is designed for space-constrained applications, providing a compact and efficient solution for LED driving requirements.

Applications

The LM3402HVMM is ideal for a range of applications that require reliable and efficient high-brightness LED driving. Some of these applications include:

  • Architectural and Decorative Lighting
  • Automotive Interior and Exterior Lighting
  • Industrial and Commercial Lighting
  • General Purpose LED Illumination

With its robust feature set and high voltage capability, the LM3402HVMM from Texas Instruments stands out as a superior choice for designers looking to create sophisticated and energy-efficient LED lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Aic
Lowest to $0.5556

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4064 $51.0960
36+ $2.7950 $100.6200
56+ $2.7077 $151.6312
77+ $2.6203 $201.7631
99+ $2.5330 $250.7670
133+ $2.2710 $302.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess