EN
  • EN
  • DE

MSP430F2272TDAR

Part No MSP430F2272TDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 38-TSSOP (0.240", 6.10mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1227358-MSP430F2272TDAR
Manufacturer Homepage www.ti.com
Family Name MSP430F2272
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, RF Communications, Imaging, Video & Vision, Defence, Military & Aerospace, Medical
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian MSP430F2272TDAR CAD Model

Description

Product Overview: MSP430F2272TDAR from Texas Instruments

The MSP430F2272TDAR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for embedded applications requiring low power consumption and high integration. This MCU is part of the MSP430 family, which is renowned for its robust architecture, versatile peripherals, and ease of use, making it an ideal choice for a wide range of applications such as industrial control, consumer electronics, and wireless sensing.

Key Features

  • 16-bit RISC Architecture: The MSP430F2272TDAR operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that allows for a balanced trade-off between power efficiency and processing speed.
  • Low Power Consumption: With its optimized design for power efficiency, this MCU supports multiple low-power modes, enabling extended battery life in portable applications.
  • Integrated Peripherals: It comes with a variety of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), timers, and communication interfaces such as SPI, I2C, and UART, which reduce the need for external components.
  • Programmable Memory: The device is equipped with 32KB of flash memory and 1KB of RAM, providing ample space for complex programs and data storage.
  • Wide Operating Temperature Range: The MSP430F2272TDAR is designed to operate reliably across a broad temperature range, making it suitable for industrial applications.
  • Flexible Packaging: Available in a 38-pin TSSOP (Thin Shrink Small Outline Package), the MCU is suitable for space-constrained applications.

Applications

The MSP430F2272TDAR MCU is versatile and can be used in various applications, including but not limited to:

  • Smart meters
  • Portable medical devices
  • Home automation systems
  • Low-power wireless sensors and networks
  • Energy harvesting systems

Overall, the MSP430F2272TDAR by Texas Instruments is a powerful and efficient solution for developers looking to create sophisticated applications that require a high-performance MCU with low power consumption.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9167 $55.3336
18+ $5.6753 $102.1554
28+ $5.4979 $153.9412
38+ $5.3206 $202.1828
49+ $5.1432 $252.0168
66+ $4.6112 $304.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,284 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess