EN
  • EN
  • DE

MAX8875EUK30+T

Part No MAX8875EUK30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.165V @ 150mA (Typ)
Output Current 150mA
Operating Supply Current 180μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 144989-MAX8875EUK30+T
Ultra Librarian 3D Model Ultra Librarian MAX8875EUK30+T CAD Model

Description

Maxim Integrated MAX8875EUK30+T Low-Dropout Linear Regulator

The MAX8875EUK30+T is a high-performance, low-dropout linear regulator (LDO) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient LDO is suitable for a wide range of applications, including portable electronics, wireless communication devices, and battery-powered equipment.

Key Features

  • Output Voltage: The MAX8875EUK30+T provides a fixed output voltage of 3.0V, which is ideal for powering 3V electronics reliably.
  • High Accuracy: This device maintains a high accuracy with a low output voltage deviation, ensuring stable performance for sensitive components.
  • Low Dropout Voltage: With a low dropout voltage, the MAX8875EUK30+T can continue to provide a regulated output even when the input-to-output voltage difference is minimal, making it highly efficient in battery-operated devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat, enhancing its reliability and lifespan.
  • Current Limit Protection: To prevent damage from overcurrent conditions, this LDO includes current limit protection, ensuring safe operation under various load conditions.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when in standby mode, thereby extending battery life.

Applications

The MAX8875EUK30+T is versatile and can be used in a range of applications, including:

  • Portable and battery-powered devices
  • Cellular phones
  • Wireless LAN devices
  • Personal digital assistants (PDAs)
  • MP3 players
  • GPS receivers

Package and Availability

The MAX8875EUK30+T comes in a 5-pin SOT-23 package, which is designed for space-constrained applications. The small form factor does not compromise its performance or reliability. This product is available in tape and reel format, denoted by the '+T' suffix, facilitating automated manufacturing processes.

With its precise voltage regulation, low power consumption, and robust protection features, the MAX8875EUK30+T from Maxim Integrated is an excellent choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess