EN
  • EN
  • DE

ADP3415LRM-REEL7

Part No ADP3415LRM-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description DUAL MOSFET DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 7V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 30 V
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating 0°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADP3415
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558662-ADP3415LRM-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3415LRM-REEL7 CAD Model

Description

ADP3415LRM-REEL7 - Analog Devices Inc.

The ADP3415LRM-REEL7 is a high-performance, dual MOSFET driver specifically designed by Analog Devices Inc. to drive two N-channel MOSFETs in a synchronous buck power converter. This advanced driver is an integral component for power management solutions, particularly suited for applications in computing, telecommunications, and industrial systems where efficient power conversion is critical.

Key Features:

  • High-Speed Operation: The ADP3415LRM-REEL7 operates at high frequencies, enabling efficient power conversion and fast switching transitions for improved overall performance.
  • Adaptive Shoot-Through Protection: Built-in adaptive shoot-through protection prevents both MOSFETs from being on at the same time, which safeguards the device from potential damage due to cross-conduction.
  • Low Drive Voltage: It can function effectively with drive voltages as low as 4.5V, making it versatile for various circuit configurations and ensuring compatibility with a wide range of power supplies.
  • Independent Inputs: Separate input pins for each MOSFET driver provide design flexibility and allow for precise control of the synchronous buck power stage.
  • Thermal Shutdown: The device includes a thermal shutdown feature, which provides additional protection by turning off the driver if the die temperature exceeds safe operating limits.

Applications:

  • Desktop and laptop computers
  • Networking and telecommunications equipment
  • Servers and data storage systems
  • DC-DC power modules
  • Industrial and medical equipment

The ADP3415LRM-REEL7 is available in a compact, 8-lead MSOP (Mini Small Outline Package) that is optimized for minimal space occupation, making it ideal for densely packed circuit boards. It is provided in tape and reel form, denoted by the 'REEL7' suffix, which facilitates automated assembly processes for high-volume production environments.

Overall, the ADP3415LRM-REEL7 from Analog Devices Inc. is a robust and reliable solution for advanced power management, offering precision, efficiency, and reliability to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3671 $61.5195
105+ $1.1217 $117.7785
160+ $1.0868 $173.8880
220+ $1.0517 $231.3740
285+ $1.0166 $289.7310
385+ $0.9114 $350.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess