EN
  • EN
  • DE

1N4448WS-7-01-F

Part No 1N4448WS-7-01-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 150019-1N4448WS-7-01-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4448WS-7-01-F CAD Model

Description

Product Overview: 1N4448WS-7-01-F by Diodes Incorporated

The 1N4448WS-7-01-F is a high-speed switching diode, expertly crafted by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of applications that require fast and efficient switching capabilities. With its compact surface-mount package, the 1N4448WS-7-01-F is a perfect fit for space-constrained applications, providing design flexibility and ease of integration.

Key Features

  • Surface-Mount Package: The 1N4448WS-7-01-F comes in an SOD-323 package, which is known for its small size and suitability for automated assembly processes. This package is ideal for high-density mounting and is widely used in portable electronics where space saving is critical.
  • Fast Switching Speed: This diode boasts a fast reverse recovery time, making it suitable for high-speed switching applications. It ensures minimal switching losses and is highly efficient for circuits that require rapid transitions between conducting and non-conducting states.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the 1N4448WS-7-01-F is no exception. It is designed to maintain its performance over a wide range of operating conditions, ensuring reliability and longevity in your electronic designs.
  • Lead-Free and RoHS Compliant: The diode is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for companies looking to reduce their ecological footprint and comply with global environmental standards.
  • Continuous Reverse Voltage: It supports a continuous reverse voltage of 75V, which makes it suitable for a variety of applications that require a moderate voltage rating.

Applications

The versatility of the 1N4448WS-7-01-F allows it to be used in an array of electronic circuits. Common applications include high-speed logic systems, switching power supplies, inverters, and converters. Additionally, it is suitable for use in protection circuits and as a bypass diode for solar panels, where its fast switching characteristics can prevent efficiency losses.

Conclusion

In summary, the 1N4448WS-7-01-F from Diodes Incorporated is a robust, high-speed switching diode that offers designers a reliable and efficient component for their electronic projects. Its compact form factor, compliance with environmental standards, and fast switching capabilities make it an excellent choice for a multitude of applications in the modern electronics landscape.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0728 $57.8760
1,935+ $0.0598 $115.7130
2,995+ $0.0579 $173.4105
4,125+ $0.0561 $231.4125
5,335+ $0.0542 $289.1570
7,145+ $0.0485 $346.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess