EN
  • EN
  • DE

AD9552BCPZ-REEL7

Part No AD9552BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK GEN LP 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features IC 1
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD9552
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9552BCPZ-REEL7CT-ND, AD9552BCPZ-REEL7TR-ND, AD9552BCPZ-REEL7CT, AD9552BCPZ-REEL7DKR, 505-AD9552BCPZ-REEL7TR, 505-AD9552BCPZ-REEL7DKR, AD9552BCPZ-REEL7DKR-ND, AD9552BCPZ-REEL7TR, 505-AD9552BCPZ-REEL7CT, AD9552BCPZ-REEL7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852646-AD9552BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9552BCPZ-REEL7 CAD Model

Description

Product Overview: AD9552BCPZ-REEL7

The AD9552BCPZ-REEL7 is a state-of-the-art oscillator frequency upconverter from Analog Devices Inc., designed to meet the stringent demands of today's high-speed communication systems. This component is available in a compact LFCSP (Lead Frame Chip Scale Package) and is supplied on a 7-inch reel, ideal for automated assembly processes.

Key Features

  • Frequency Conversion: The device provides accurate frequency translation for clock signals, which is essential for synchronizing various components in complex electronic systems.
  • Low Jitter Performance: With its low jitter generation, the AD9552BCPZ-REEL7 ensures high signal integrity, which is crucial for maintaining the quality of high-speed data transmissions.
  • Versatility: It is designed to support a wide range of input frequencies, making it a versatile solution for different applications.
  • Programmable: The oscillator frequency upconverter is highly programmable, allowing users to tailor its performance to specific application requirements.
  • Power Efficiency: The device operates with optimized power consumption, contributing to the overall energy efficiency of the systems in which it is used.

Applications

The AD9552BCPZ-REEL7 is ideal for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Data communications equipment
  • Wireless base stations
  • Test and measurement systems
  • Networking equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9552BCPZ-REEL7 is no exception. The product is manufactured using high-quality materials and state-of-the-art processes, ensuring reliable performance in a wide range of environmental conditions.

Ordering Information

The AD9552BCPZ-REEL7 comes in a RoHS-compliant package and is available for purchase in reel quantities, facilitating seamless integration into production lines. For detailed specifications, technical documents, and ordering information, customers can visit the Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5361 $57.6805
11+ $9.4656 $104.1216
17+ $9.1698 $155.8866
23+ $8.8740 $204.1020
30+ $8.5782 $257.3460
40+ $7.6908 $307.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess