EN
  • EN
  • DE
  • IT

74LVTH244

Part No 74LVTH244
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal buffer/line driver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133294-74LVTH244
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH244 CAD Model

Description

Product Overview: 74LVTH244 Octal Buffer/Line Driver from NXP Semiconductors

The 74LVTH244 is a high-performance, octal buffer and line driver designed to facilitate bus interface or signal buffering for your electronic projects and applications. Manufactured by NXP Semiconductors, a trusted leader in the industry, this integrated circuit is part of the LVTH family, known for its low-voltage operation and tolerance to higher drive currents.

Key Features

  • Low-Voltage Operation: The 74LVTH244 operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Drive: With its robust output drive capability, this device can handle high drive currents, allowing it to drive capacitive loads and maintain signal integrity.
  • Bus-Hold Data Inputs: The inputs include a bus-hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Non-Inverting Buffers: The octal buffers in the 74LVTH244 are non-inverting, providing a straightforward, true output of the input signal.
  • Power-Off High Impedance: When powered off, the 74LVTH244 enters a high-impedance state, ensuring no loading on the bus lines.
  • Flow-Through Pinout: The device's flow-through architecture simplifies PCB layout by easing the routing of signals from inputs to outputs.
  • 3-State Outputs: The outputs can be put into a high-impedance state, allowing for multiple devices to be connected to the same signal bus.

Applications

The versatility of the 74LVTH244 makes it an excellent choice for a variety of applications, such as:

  • Memory address driving
  • Bus-oriented systems
  • Data transmission and buffering
  • Signal distribution
  • Interfacing between different voltage levels within a system

With its impressive feature set, the 74LVTH244 from NXP Semiconductors stands out as a reliable and efficient solution for those in need of a high-quality octal buffer/line driver. Whether you are designing a new system or upgrading an existing one, this component is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess