EN
  • EN
  • DE

CDC203DW

Part No CDC203DW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 20SOIC / 3.3-V HEX INVERTER/CLOCK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage (V) 3V ~ 3.6V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.9V ~ 1.1V
Logic Level - High 2.1V ~ 2.5V
Max Propagation Delay at V, Max CL 6.1ns at 3.3V, 30pF
Temperature Range - Operating 25°C ~ 70°C
Mounting Style SMD
Supplier Device Package 20-SOIC
Manufacturer Package 20-SOIC
Part Number Series CDC203
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814419-CDC203DW
Ultra Librarian 3D Model Ultra Librarian CDC203DW CAD Model

Description

The Texas Instruments CDC203DW is a state-of-the-art clock buffer designed to meet the needs of high-performance digital systems. This precision device is part of Texas Instruments' extensive range of clock management solutions and is tailored to provide reliable and efficient clock distribution within your electronic system.

Key Features

  • Multiple Outputs: The CDC203DW features four pairs of outputs, providing ample connectivity for distributing the clock signal to various components within the system.
  • Low Skew: It offers extremely low output-to-output skew, ensuring that timing discrepancies between different parts of your system are minimized, which is critical for maintaining data integrity and synchronization across high-speed digital interfaces.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, making it versatile for various applications and ensuring compatibility with different logic levels.
  • High-Speed Operation: Designed for high-speed operation, the CDC203DW can handle frequencies that satisfy the requirements of most contemporary digital systems.
  • Temperature Range: The device is built to perform reliably across a wide temperature range, suitable for industrial and automotive applications where conditions may be challenging.

Applications

The CDC203DW is ideal for use in a variety of applications where precise clock distribution is essential. This includes, but is not limited to, data communication, telecommunications, servers, and advanced computing systems where timing accuracy is crucial for system performance and stability.

Package and Quality

The CDC203DW comes in a 20-pin SOIC package, which is widely accepted in the industry and compatible with standard PCB layouts. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to stringent quality control standards, ensuring reliability and performance in even the most demanding applications.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer support team. The CDC203DW is a testament to Texas Instruments' dedication to providing advanced solutions for complex digital systems.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1854 $60.9270
11+ $9.9983 $109.9813
16+ $9.6859 $154.9744
22+ $9.3734 $206.2148
28+ $9.0610 $253.7080
37+ $8.1236 $300.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess