EN
  • EN
  • DE

AD8141ACPZ-R7

Part No AD8141ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low Cost, Triple Differential Drivers | IC AMP VIDEO TRIPLE DR 24-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Applications Driver
Output Type Differential
-3db Bandwidth 275MHz
Slew Rate 1150V/μs
Supply Current 44mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V, ±2.25V ~ 2.75V
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Family Part Number AD8141
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138273-AD8141ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8141ACPZ-R7 CAD Model

Description

Product Overview: AD8141ACPZ-R7 by Analog Devices Inc.

The AD8141ACPZ-R7 is a high-performance, triple differential driver tailored for high-speed data transmission over twisted pair cables or backplanes. Manufactured by the renowned Analog Devices Inc., this component is part of their comprehensive range of interface ICs designed for robust, high-speed communication applications.

Key Features

  • High-Speed Performance: The AD8141ACPZ-R7 is optimized for high-speed signal transmission, making it an ideal choice for applications that require fast data transfer rates.
  • Triple Differential Channels: The device includes three differential drivers, providing the capability to drive multiple signals simultaneously.
  • Low Distortion: It offers low distortion and excellent signal integrity, ensuring that the transmitted data remains accurate and reliable over long distances.
  • Adjustable Output Range: The output voltage range is adjustable, which allows for flexibility in matching the signal levels required by various applications.
  • Power Efficiency: Designed with power efficiency in mind, the AD8141ACPZ-R7 consumes minimal power, which is crucial for reducing system heat and extending product life.
  • Compact Packaging: The component comes in a compact LFCSP package, making it suitable for space-constrained applications.

Applications

The AD8141ACPZ-R7 is versatile and can be used in a wide array of applications, such as:

  • High-resolution video transmission systems
  • Twisted pair cable driving for CAT-5/6 cables
  • Backplane driving for high-speed data acquisition and telecommunications
  • Automotive infotainment and camera systems
  • Industrial video and camera networks

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8141ACPZ-R7 is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial environments.

Conclusion

With its combination of high-speed capabilities, multiple channels, and power efficiency, the AD8141ACPZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their data transmission systems. Whether for video, telecommunications, or industrial applications, this differential driver offers a solution that is both powerful and practical.

You May Also Be Interested in

Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2556 $58.6008
44+ $2.6713 $117.5372
67+ $2.5879 $173.3893
93+ $2.5044 $232.9092
120+ $2.4209 $290.5080
160+ $2.1705 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess