EN
  • EN
  • DE

IDT74FCT373ATQG

Part No IDT74FCT373ATQG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 714477-IDT74FCT373ATQG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT373ATQG CAD Model

Description

The IDT74FCT373ATQG is an octal transparent latch from IDT's FCT (Fast CMOS Technology) family. This device is designed for high-speed applications where data needs to be temporarily stored or held. It features eight D-type transparent latches with three-state outputs, making it suitable for bus-oriented systems.

Applications

  • Data Buffering: Used to temporarily store data in high-speed systems.
  • Address Latching: Employed in memory address decoding schemes.
  • Bus Interface: Suitable for interfacing with high-performance buses in computing systems.
  • Microprocessor Systems: Utilized within microprocessor-based systems for temporary data storage.
  • Digital Logic Circuits: Applied in various digital logic designs requiring data latching functionality.

Features

  • High-Speed Operation: FCT technology provides fast propagation delays.
  • Octal Configuration: Eight individual latches in a single package.
  • Transparent Latch: Data passes through when the latch enable (LE) is high.
  • Three-State Outputs: Allows the outputs to be disconnected from the bus.
  • Low Power Consumption: CMOS technology ensures low power usage.
  • TTL-Compatible Inputs: Compatible with TTL voltage levels.

Benefits

  • Improved System Performance: High-speed operation reduces delays and enhances overall system performance.
  • Simplified Bus Interface: Three-state outputs allow for easy connection to a shared bus.
  • Reduced Component Count: Octal configuration minimizes the number of ICs required.
  • Lower Power Consumption: Reduces heat dissipation and extends battery life in portable applications.
  • Ease of Integration: TTL-compatible inputs simplify interfacing with other logic devices.

This device operates over a wide voltage range and is available in various packages to suit different application needs. The IDT74FCT373ATQG is designed to meet the demands of modern high-speed digital systems, providing reliable and efficient data latching functionality.

Specifications:

  • Operating Voltage: Typically 4.75V to 5.25V
  • Operating Temperature: -40°C to +85°C
  • Package Type: QGS (Quad Gull-Wing Small Outline Package)
  • Propagation Delay: Dependent on the specific variant and operating conditions

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess