EN
  • EN
  • DE

ADL5545ARKZ-R7

Part No ADL5545ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 30MHZ-6GHZ SOT89-3 / 30 MHz to 6 GHz RF/IF Gain Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 30MHz ~ 6GHz
P1dB 18.1dBm
Gain 24.1dB
Noise Figure 2.9dB
RF Type General Purpose
Supply Voltage (V) 4.75V ~ 5.25V
Current - Supply 56mA
Test Frequency 900MHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Part Number Series ADL5545
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808417-ADL5545ARKZ-R7
Ultra Librarian 3D Model Ultra Librarian ADL5545ARKZ-R7 CAD Model

Description

Analog Devices Inc. ADL5545ARKZ-R7 RF Amplifier

The ADL5545ARKZ-R7 is a high-performance RF amplifier designed by the renowned manufacturer Analog Devices Inc. This device is specifically crafted to deliver exceptional linearity and noise performance across a broad frequency range, making it an ideal choice for a wide array of applications, including wireless infrastructure, defense electronics, and instrumentation.

Key Features

  • Frequency Range: The amplifier operates over a wide frequency range, ensuring versatility across different RF applications.
  • Linearity: With excellent linearity, the ADL5545ARKZ-R7 helps maintain signal fidelity, reducing distortion and enabling clearer communication.
  • Low Noise Figure: The low noise figure of the device ensures minimal added noise to the signal, which is crucial for high-performance systems.
  • High Gain: It offers a high gain, which can be advantageous in signal chains requiring amplification to overcome losses or drive subsequent stages effectively.
  • Single Power Supply: The device operates on a single power supply, simplifying the power management in system designs.
  • Package: Housed in a compact package, the ADL5545ARKZ-R7 is designed for space-constrained applications without compromising performance.

Applications

The ADL5545ARKZ-R7 is suitable for a variety of applications, including:

  • Wireless infrastructure (e.g., cellular base stations, repeaters)
  • Defense and aerospace electronics (e.g., radar systems, communication equipment)
  • Test and measurement instrumentation
  • General-purpose RF and IF amplification

Product Quality and Support

Analog Devices Inc. is known for its commitment to product quality and reliability. The ADL5545ARKZ-R7 is built to meet high industry standards, ensuring long-term performance in demanding environments. In addition, Analog Devices provides extensive technical support and documentation, assisting customers with product integration and optimization.

Whether you're designing a state-of-the-art communication system or looking to enhance the performance of existing equipment, the ADL5545ARKZ-R7 from Analog Devices Inc. offers a blend of performance, flexibility, and reliability that is hard to match.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3482 $50.2230
37+ $2.7472 $101.6464
57+ $2.6614 $151.6998
78+ $2.5755 $200.8890
101+ $2.4897 $251.4597
135+ $2.2321 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess