EN
  • EN
  • DE

P80C528FBP

Part No P80C528FBP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343317-P80C528FBP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C528FBP CAD Model

Description

The NXP P80C528FBP is a high-performance microcontroller that builds upon the legacy of the 80C51 microcontroller architecture. This advanced chip is designed to cater to a wide range of embedded systems, offering a robust set of features that make it an ideal choice for applications requiring reliable and efficient performance.

Key Features:

  • Central Processing Unit: The P80C528FBP boasts a powerful 8-bit CPU which is fully compatible with the MCS-51 instruction set, ensuring ease of integration into existing systems that utilize 80C51-based microcontrollers.
  • On-chip Memory: It comes equipped with 256 bytes of RAM and 16KB of ROM, enabling sophisticated on-chip data storage and management without the need for external memory components.
  • Clock Frequency: The microcontroller operates at a clock frequency of up to 16 MHz, providing the speed necessary for tasks that demand quick data processing and real-time responsiveness.
  • I/O Ports: With four 8-bit I/O ports, totaling 32 I/O lines, the P80C528FBP offers ample interfacing capabilities, allowing for versatile connection options with peripherals and other devices.
  • Serial Communication: It includes a full-duplex UART for serial communication, which can be used for interfacing with other microcontrollers, computers, and various serial devices.
  • Interrupts: The device features a robust interrupt system with six interrupt sources and four priority levels, ensuring responsive and reliable operation for real-time applications.
  • Power-saving Modes: To enhance energy efficiency, the P80C528FBP supports multiple power-saving modes, including Idle and Power-down modes, which help to reduce power consumption when the microcontroller is not in full operation.

The NXP P80C528FBP is a versatile and powerful microcontroller that is well-suited for industrial control systems, automotive applications, home automation, and a myriad of other embedded applications. Its combination of on-chip features and compatibility with the established 80C51 architecture makes it a reliable and cost-effective solution for designers looking to upgrade their systems or develop new products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess