EN
  • EN
  • DE

MIC4417BM4

Part No MIC4417BM4
Manufacturer Micrel
Catalog PMIC - Gate Drivers
Description IttyBitty™ Low-Side MOSFET Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222540-MIC4417BM4
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4417BM4 CAD Model

Description

The MIC4417BM4 is a high-speed, single MOSFET driver designed to deliver substantial gate drive current for driving power MOSFETs in switching power supplies, motor control, and other applications requiring efficient power conversion. It is a member of Micrel's family of MOSFET drivers known for their robust performance and reliability.

Applications:

  • Switching power supplies
  • Motor control
  • DC-DC converters
  • Line drivers
  • High-side switches

Features:

  • High peak output current: capable of delivering up to 6A peak current, ensuring fast switching speeds for MOSFETs.
  • Wide input voltage range: Operates from a supply voltage of 4.5V to 18V, accommodating various power supply configurations.
  • Fast rise and fall times: Designed for rapid switching, reducing switching losses and improving efficiency.
  • TTL/CMOS compatible inputs: Compatible with standard logic control signals, simplifying integration with control circuitry.
  • Under-voltage lockout (UVLO): Prevents the MOSFET from operating at low supply voltages, ensuring reliable operation and preventing damage.
  • Thermal shutdown protection: Protects the driver from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Non-inverting configuration: Output signal is in phase with the input signal.

Benefits:

  • Improved efficiency: Fast switching speeds minimize switching losses, leading to higher efficiency in power conversion applications.
  • Increased power density: The high drive current capability allows for the use of smaller MOSFETs, leading to more compact designs.
  • Enhanced system reliability: UVLO and thermal shutdown protection features enhance the reliability and robustness of the overall system.
  • Simplified design: TTL/CMOS compatible inputs and non-inverting configuration simplify integration with existing control circuitry.
  • Reduced component count: The integrated features of the MIC4417BM4 reduce the need for external components, simplifying the design and reducing cost.

Additional Details:

The MIC4417BM4 is available in an SO-8 package. It is designed for demanding applications where high efficiency, reliability, and compact size are critical. The device's robust protection features and wide operating voltage range make it suitable for a wide range of industrial and consumer applications. Proper layout and thermal management techniques are essential to achieve optimal performance. Datasheets provide comprehensive information regarding electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0249 $60.7470
70+ $1.6615 $116.3050
110+ $1.6095 $177.0450
150+ $1.5576 $233.6400
195+ $1.5057 $293.6115
260+ $1.3500 $351.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess