EN
  • EN
  • DE

TPD4E110DPWR

Part No TPD4E110DPWR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 13VC 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Features 13V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 4-X2SON (0.8x0.8)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFDFN Exposed Pad
Case / Package 4-X2SON (0.8x0.8)
Family Name TPD4E110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number TPD4E110DPWR-ND, 296-38345-6, 296-38345-1, 296-38345-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900637-TPD4E110DPWR
Ultra Librarian 3D Model Ultra Librarian TPD4E110DPWR CAD Model

Description

Product Overview: TPD4E110DPWR from Texas Instruments

The TPD4E110DPWR is a state-of-the-art transient voltage suppressor (TVS) diode array from Texas Instruments, designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and other voltage-induced transient events. This device is particularly well-suited for safeguarding high-speed data lines and I/O ports in a wide range of applications, including consumer electronics, mobile devices, and industrial equipment.

Key Features

  • ESD Protection: The TPD4E110DPWR offers robust ESD protection for sensitive components, meeting IEC 61000-4-2 (Level 4) standards. It can withstand ESD strikes of ±10kV (Contact Discharge) and ±15kV (Air-Gap Discharge), ensuring the longevity and reliability of your device.
  • Low Capacitance: With a low loading capacitance of 0.6 pF per channel, this TVS diode array is ideal for protecting high-speed data lines without compromising signal integrity.
  • Multi-Channel Integration: The device features four channels of ESD protection, allowing for compact and efficient design by reducing the number of components required on a PCB.
  • Small Package Size: Housed in a tiny 10-pin DFN package (DPWR suffix), the TPD4E110DPWR minimizes board space and is well-suited for space-constrained applications.
  • Wide Operating Voltage Range: It supports a wide operating voltage range, catering to various interface standards and ensuring versatility across different platforms.

Applications

The TPD4E110DPWR is highly versatile and can be used in a multitude of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • LVDS lines
  • Serial-ATA (SATA) ports
  • Other high-speed data and signal lines

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPD4E110DPWR is no exception. It is built with stringent manufacturing standards and rigorous testing protocols to ensure it meets the demands of even the most challenging environments. When you choose this TVS diode array, you can be confident that you are selecting a product that will provide superior protection for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2239 $50.3775
545+ $0.1837 $100.1165
845+ $0.1780 $150.4100
1,165+ $0.1723 $200.7295
1,505+ $0.1665 $250.5825
2,010+ $0.1493 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,330 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess