EN
  • EN
  • DE

TPS2220BDB

Part No TPS2220BDB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PC CRD PWR-INT SWTCH 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 136557-TPS2220BDB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TPS2220BDB CAD Model

Description

Product Overview: TPS2220BDB from Texas Instruments

The TPS2220BDB is a versatile and robust Power Interface Switch designed by Texas Instruments to facilitate the distribution and management of power within a system. This integrated circuit is particularly suitable for applications that require multiple power sources, such as PC Card slots in portable devices, where it provides a seamless transition between different power supplies.

Key Features

  • Dual-Slot Power Interface Switch: The TPS2220BDB is capable of handling two independent PC Card slots, making it an ideal solution for systems that need to support multiple peripherals or expansions.
  • Programmable Current Limiting: The device features programmable current limits for each slot, which helps protect the system from overcurrent conditions and ensures stable operation under varying load conditions.
  • Short-Circuit and Thermal Protection: With built-in short-circuit protection and thermal shutdown, the TPS2220BDB safeguards against potential damage due to excessive power draw or high temperature, enhancing system reliability.
  • Low Voltage Operation: Operating at a low voltage range, the TPS2220BDB is optimized for battery-powered applications, ensuring efficient power usage and longer battery life.
  • Independent Power Distribution: Each slot is independently controlled, allowing for precise power management and distribution across different peripherals connected to the system.

Applications

The TPS2220BDB is ideally suited for a variety of applications that require reliable and efficient power management across multiple slots or interfaces. These include:

  • Notebook computers
  • Portable data acquisition systems
  • Industrial PCs
  • Mobile communication devices

Technical Specifications

With a wide operating temperature range and the ability to handle up to 1A of continuous current per slot, the TPS2220BDB is a high-performance solution for advanced power management. The device comes in a 30-pin SSOP (DB) package, which is suitable for surface-mount technology and compact PCB designs.

Conclusion

The Texas Instruments TPS2220BDB stands out as a reliable and efficient power interface switch, ideal for managing dual-slot power requirements in portable and industrial applications. Its robust protection features and programmable current limits make it a prime choice for designers looking to enhance system safety and performance.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2429 $50.9148
29+ $3.4814 $100.9606
45+ $3.3726 $151.7670
62+ $3.2638 $202.3556
80+ $3.1550 $252.4000
107+ $2.8286 $302.6602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess