Products specifications

Category Industrial Automation and Controls>Time Delay Relays
Mfr TE Connectivity Aerospace, Defense and Marine
Series SSC, AGASTAT
Package Bulk
Mounting Type Socketable
Relay Type Mechanical Relay
Function Off-Delay
Circuit DPDT (2 Form C)
Delay Time 0.5 Sec ~ 15 Sec
Contact Rating @ Voltage 10A @ 120VAC
Voltage - Supply 120VAC/DC
Termination Style Plug In, 11 Pin (Octal)
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Base Product Number SSC22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0075
Other Names 8-1437471-2,A104811,814374712
Standard Package 1
Win Source Part Number 1050767-SSC22ABA
Ultra Librarian 3D Model Ultra Librarian SSC22ABA CAD Model

Description

The SSC22ABA is a time delay relay from TE Connectivity Aerospace, Defense and Marine.

  • Type: Plug-In, 11-Pin (Octal)
  • Function: Off-Delay
  • Contact Form: DPDT (2 Form C)
  • Relay Type: Mechanical
  • Contact Rating: 10A @ 120VAC
  • Delay Time: 0.5 sec to 15 sec
  • Timing Adjustment: Hand Dial
  • Timing Initiate: Input Voltage
  • Voltage Supply: 120VAC/DC
  • Socketable: Yes
  • Package: Bulk
  • Alternative Parts: SSC22ABA8-1437471-2 and 8-1437471-2
  • ECCN: EAR99
  • RoHS Compliant: Yes
  • HTSUS: 8536.49.0075
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • Base Product Number: SSC22

You May Also Be Interested in

Omron
RELAY TIME DELAY 9.999SEC
Need more? Email Us
ECAD model for H5CN-XANS DC12-48
Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5CX-L8ED-N DC12-24/AC24
Omron
RELAY TIME DELAY 9999HR
Need more? Email Us
ECAD model for H5CX-A11SD-N DC12-24/AC24
Omron
RELAY TIME DELAY 3MIN 7A 250V
Need more? Email Us
ECAD model for H3JA-8A DC12 3M
Omron
RELAY TIME DELAY 9999HR 3A 250V
Need more? Email Us
ECAD model for H5AN-4DM AC100-240
Omron
RELAY TIME DELAY 9999HR
Need more? Email Us
ECAD model for H5CX-L8S-N AC100-240
Omron
RELAY TIME DELAY 1 YEAR 3A 250V
Need more? Email Us
ECAD model for H5S-YFB2-X
Omron
RELAY TIME DELAY 99H 59M 3A 250V
Need more? Email Us
ECAD model for H5CN-XDN DC12-48
Omron
RELAY TIME DELAY 1 YEAR 3A 250V
Need more? Email Us
ECAD model for H5S-YFB2D-X

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention