Products specifications

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17C512
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 911795-AT17C512-10PC
Ultra Librarian 3D Model Ultra Librarian AT17C512-10PC CAD Model

Description

The AT17C512-10PC is a high-performance, 512K-bit FPGA configuration EEPROM developed by Microchip Technology, designed to offer a reliable and flexible non-volatile memory solution for FPGA configuration storage. This device operates at a speed grade of 10 MHz and comes in a 20-lead PDIP package, making it suitable for a wide variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • Capacity: 512K-bit of memory space ensures ample storage for FPGA configuration data.
  • Speed: The 10 MHz operation provides quick access to the stored configuration, enabling fast device initialization and reconfiguration.
  • Package: The 20-lead PDIP package allows for easy integration into a broad range of printed circuit board designs.
  • Interface: Simple serial interface for configuration programming, compatible with most FPGAs on the market.
  • Low Power: Designed for low-power operation, which helps to minimize power consumption in embedded systems.
  • Reliability: The EEPROM technology used in the AT17C512-10PC is known for its high endurance and data retention capabilities.

Applications

The versatility of the AT17C512-10PC makes it an ideal choice for a multitude of applications. It is particularly well-suited for use in systems that require frequent or remote updates to their configuration data. This includes but is not limited to:

  • High-end industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronic devices
  • Medical equipment

Conclusion

Microchip Technology's AT17C512-10PC offers a dependable and flexible solution for FPGA configuration storage. Its robust feature set, combined with the reliability of EEPROM technology, makes it a smart choice for designers looking to enhance the performance and integrity of their electronic systems. The AT17C512-10PC is not just a memory component; it's a cornerstone for systems that demand consistent operation and long-term reliability.

You May Also Be Interested in

Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N256-10PC
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP / EEPROM Serial-2Wire 1M-bit 1M x 1 3.3V/5V 8-Pin PDIP W Tube
Lowest to $31.8499
ECAD model for AT17LV010-10PU
Xilinx Inc.
PROM 16M-BIT 3.3V 44CCC
Lowest to $1,561.5599
ECAD model for XQ17V16CC44M
Intel
IC CONFIG DEVICE
Need more? Email Us
ECAD model for EPCS4SI8NAA
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
ECAD model for AT17F32-30BJI
Xilinx Inc.
IC PROM SER 200000 C-TEMP 8-DIP
Lowest to $68.4684
ECAD model for XC17S200APD8C
Xilinx Inc.
IC PROM SER 50000 C-TEMP 8-DIP
Lowest to $117.4738
ECAD model for XC17S50APD8C
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N512-10PC
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
ECAD model for AT17N256-10NI

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention