Products specifications

Product Status Obsolete
Technology Magnetic
Type Low Profile
Frequency Range 500 Hz ~ 7 kHz
Frequency - Self Resonant 500Hz
Impedance 4 Ohms
Efficiency - dBA 91.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 1 W
Power - Max 2 W
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Pads
Size / Dimension 1.575" Dia (40.00mm)
Height - Seated (Max) 0.197\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1545253-CLS0401MAE
Ultra Librarian 3D Model Ultra Librarian CLS0401MAE CAD Model

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
ECAD model for AS10004PS-WR-R
CUI Inc.
SPEAKER 4OHM 2W TOP PORT 101DB / 4 Ohms General Purpose, Enclosure Included Speaker 2 W 1.28 kHz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for CES-303206-240L40-67
Mallory Sonalert Products Inc.
SPEAKER 8OHM 250MW TOP PORT
Lowest to $8.8873
ECAD model for MSS300R
CUI Inc.
SPEAKER 70 X 31MM ENCLOSED / 8 Ohms General Purpose, Enclosure Included Speaker 2 W 710 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for CES-703116-28PM
Knowles
SPEAKER
Need more? Email Us
ECAD model for TEC-30087-000
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
ECAD model for 2403 260 00051
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 83DB
Need more? Email Us
ECAD model for AS03508CO-7-R
TDK Corporation
SPEAKER 2.2OHM 5W TOP PORT
Need more? Email Us
ECAD model for PHUA2010-049B-00-000
CUI Inc.
SPEAKER 80 X 31MM ENCLOSED / 8 Ohms General Purpose, Enclosure Included Speaker 2 W 200 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for CES-803118-28PM

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention