EN
  • EN
  • DE

LTC4252A-1CMS

Part No LTC4252A-1CMS
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209057-LTC4252A-1CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4252A-1CMS CAD Model

Description

The LTC4252A-1CMS is a sophisticated negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This controller is specifically tailored for managing negative supply voltages, making it an essential component for telecom and datacom applications where -48V DC systems are commonly used.

Key Features

  • Wide Operating Range: The LTC4252A-1CMS operates smoothly with supply voltages ranging from -9V to -80V, providing versatility for different system voltages.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, allowing for precise control over the maximum current the circuit can handle during hot swap events.
  • Gate Voltage Clamping: The integrated MOSFET gate voltage clamping feature protects the external N-channel MOSFET from overvoltage, ensuring reliability and longevity.
  • Fast Response Time: The device offers a quick response to fault conditions, such as overcurrent, helping to prevent damage to the electronic system.
  • Power Good Output: A 'power good' output signal is provided, which can be used to enable downstream converters after a successful hot swap sequence.

Applications

The LTC4252A-1CMS is ideal for a range of applications that require reliable negative voltage power management, including:

  • Telecommunications equipment
  • Datacom infrastructure
  • Network servers and storage systems
  • Industrial systems

Product Specifications

The LTC4252A-1CMS comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. The device features undervoltage and overvoltage lockout, which protects the load and the hot swap controller itself from abnormal voltage conditions. Additionally, the LTC4252A-1CMS includes a status flag that indicates fault conditions, and an ON pin for external control of the MOSFET gate.

Conclusion

With its robust feature set and reliable performance, the LTC4252A-1CMS is a top choice for engineers looking to implement hot swap capabilities in systems with negative supply voltages. Its precision and flexibility make it a valuable component for maintaining system integrity during insertion and removal of circuit boards.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6480 $62.1280
25+ $4.6339 $115.8475
39+ $4.4895 $175.0905
54+ $4.3451 $234.6354
69+ $4.1996 $289.7724
93+ $3.7653 $350.1729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess