EN
  • EN
  • DE

STM32P401CDMCTR

Part No STM32P401CDMCTR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708561-STM32P401CDMCTR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32P401CDMCTR CAD Model

Description

Overview of the STM32P401CDMCTR Microcontroller

The STM32P401CDMCTR is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the STM32F4 series, which is renowned for its high performance, rich set of peripherals, and low-power operation.

Key Features

  • Core: At the heart of the STM32P401CDMCTR is an ARM Cortex-M4 core with a Floating Point Unit (FPU), running at frequencies up to 84 MHz. This core provides the computational horsepower required for complex algorithms and control systems.
  • Memory: The device includes 256KB of Flash memory and 64KB of SRAM, offering ample storage for code and data. This combination allows for efficient execution of applications with medium-sized firmware.
  • Power Efficiency: Designed for energy-sensitive applications, it features multiple power-saving modes, including a low-power run mode, sleep mode, and standby mode, ensuring optimal power consumption.
  • I/Os and Peripherals: It boasts a rich set of I/Os and integrated peripherals, including high-speed USB 2.0, CAN, SPI, I2C, USART interfaces, and 16-bit timers, as well as a 12-bit ADC and DAC, providing extensive connectivity and control options.
  • Package: The STM32P401CDMCTR is available in a UFBGA package, which is ideal for space-constrained applications. Its compact footprint allows for a smaller board size and reduced system costs.
  • Development Support: STMicroelectronics offers comprehensive development support for the STM32P401CDMCTR with software libraries, development kits, and the STM32Cube ecosystem, simplifying the design process and reducing time-to-market.

Applications

The versatility of the STM32P401CDMCTR makes it suitable for a wide range of applications, including industrial control systems, IoT devices, medical equipment, and consumer electronics. Its robust architecture and rich feature set enable developers to create sophisticated and reliable products that meet the evolving needs of the technology market.

Conclusion

In summary, the STM32P401CDMCTR from STMicroelectronics is a powerful microcontroller that balances performance with power efficiency, making it an excellent choice for designers looking to develop advanced and energy-conscious embedded systems.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess