EN
  • EN
  • DE

STM32F411VCT6

Part No STM32F411VCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 81
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 708469-STM32F411VCT6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F411VCT6 CAD Model

Description

STM32F411VCT6 Microcontroller

The STM32F411VCT6 is a high-performance microcontroller from STMicroelectronics designed to offer an optimal balance between power consumption, processing capabilities, and peripheral integration. It is part of the STM32F4 series, which is renowned for its advanced ARM Cortex-M4 core with a floating-point unit (FPU). This makes it suitable for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM® Cortex®-M4 with FPU, running at frequencies up to 100 MHz.
  • Flash Memory: 256 KB of on-chip flash memory offering excellent endurance and retention.
  • SRAM: 64 KB of internal SRAM to store volatile memory data.
  • I/O Pins: Up to 50 GPIOs with a wide range of configuration options including high-speed, analog, and low-power modes.
  • Advanced Peripherals:
    • Multiple SPI/I2S interfaces for audio and control applications.
    • I2C and USART interfaces for serial communication.
    • USB 2.0 Full-Speed device/host/OTG controller with on-chip PHY.
    • 12-bit ADCs and DACs for precise analog signal management.
  • Timers: Advanced-control, general-purpose, and basic timers for precise timing operations.
  • Power Efficiency: Low power modes including Stop, Standby, and Sleep modes for energy-saving operations.
  • Package: LQFP100 package that provides a compact footprint while allowing for sufficient I/O capabilities.

Applications

The STM32F411VCT6 is highly versatile and can be used in a range of applications such as:

  • Smart sensors and IoT devices.
  • Motor control and robotics.
  • Wearable and portable electronics.
  • Medical devices and healthcare products.
  • Industrial automation systems.

With its robust architecture, rich set of peripherals, and low power consumption, the STM32F411VCT6 microcontroller is an excellent choice for designers looking to balance performance with efficiency in their embedded systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4039 $51.8273
17+ $6.0750 $103.2750
26+ $5.8851 $153.0126
36+ $5.6953 $205.0308
46+ $5.5054 $253.2484
61+ $4.9359 $301.0899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess