Products specifications

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Solid State Inc.
Series -
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 23.1V
Voltage - Breakdown (Min) 25.7V
Voltage - Clamping (Max) @ Ipp 37.5V
Current - Peak Pulse (10/1000µs) 40A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10 pcs
Win Source Part Number 1380625-1N5643A
Ultra Librarian 3D Model Ultra Librarian 1N5643A CAD Model

Description

The Solid State Inc. 1N5643A is a TVS diode with a zener type.

  • Mounting Type: Through Hole
  • Package: Bulk
  • Standard Package: 10 pieces
  • Voltage Reverse Standoff: 23.1V
  • Voltage Breakdown: 25.7V
  • Clamping Voltage: 37.5V @ Ipp
  • Power Peak Pulse: 1500W (1.5kW)
  • Application: General Purpose
  • Category: Circuit Protection
  • ECCN: EAR99
  • Moisture Sensitivity Level: 1

You May Also Be Interested in

Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention