EN
  • EN
  • DE

STM6T24A

Part No STM6T24A
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 708600-STM6T24A
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6T24A CAD Model

Description

Product Overview: STM6T24A by STMicroelectronics

The STM6T24A is a cutting-edge precision temperature sensor from STMicroelectronics, designed to meet the rigorous demands of modern electronics. This high-accuracy sensor is part of ST's extensive portfolio of temperature monitoring solutions, engineered to deliver reliable performance across a wide range of applications.

Key Features

  • High Accuracy: The STM6T24A boasts an impressive accuracy level, ensuring precise temperature readings that are critical for maintaining the optimal performance of electronic systems.
  • Wide Temperature Range: With an operational range that spans from -55°C to +125°C, the sensor is versatile enough to be used in environments that experience extreme temperature variations.
  • Low Power Consumption: Designed for efficiency, the STM6T24A minimizes power usage, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Digital Interface: The device features a digital I2C/SMBus interface, facilitating seamless integration with microcontroller-based systems and simplifying the design process.
  • Programmable Resolution: Users can adjust the resolution of temperature readings, allowing them to balance the trade-off between measurement precision and data output rate according to their specific needs.

Applications

The versatility of the STM6T24A temperature sensor makes it suitable for a broad array of applications, including:

  • Industrial control systems
  • Computer peripherals
  • Consumer electronics
  • Medical equipment
  • Automotive systems

Technical Specifications

Parameter Value Accuracy ±0.5°C (max) Supply Voltage 2.7V to 5.5V Interface Type I2C/SMBus Operating Temperature Range -55°C to +125°C Package / Case SOP-8

For designers and engineers seeking a reliable and precise temperature sensing solution, the STM6T24A from STMicroelectronics offers an exceptional balance of performance and flexibility, ensuring that it can meet the needs of even the most demanding temperature monitoring tasks.

You May Also Be Interested in

STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.5650

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess