EN
  • EN
  • DE

STM32F745IGK6

Part No STM32F745IGK6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176UFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F7
Packaging Tray
Core Processor ARM Cortex-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-UFBGA
Manufacturer Package 176-UFBGA (10x10)
Win Source Part Number 708499-STM32F745IGK6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F745
Introduction Date May 26, 2015
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STM32F745IGK6 CAD Model

Description

STM32F745IGK6 Microcontroller Overview

The STM32F745IGK6 is a high-performance microcontroller product from STMicroelectronics that integrates the advanced Arm® Cortex®-M7 core, operating at a frequency of up to 216 MHz. This microcontroller is part of the STM32F7 series, which is known for its rich set of peripherals and features that are designed to facilitate rapid development and deployment of complex applications across various domains.

With its 1 Mbyte of Flash memory and 320 Kbytes of RAM, the STM32F745IGK6 provides ample storage for code and data, making it suitable for demanding applications that require significant code space and high-speed data processing. The microcontroller's memory architecture also includes 16 Kbytes of data and instruction cache, which enhances performance when executing code from external memory.

The device boasts a comprehensive set of peripherals, including multiple high-speed digital interfaces such as USB OTG, Ethernet, and CAN, as well as a variety of communication interfaces like I2C, SPI, USART, and SAI for audio. Its advanced analog capabilities include three 12-bit ADCs, two DACs, and a low-power RTC with calendar and alarm functions.

For graphical user interfaces, the STM32F745IGK6 supports an LCD-TFT controller, allowing direct connection to an LCD panel. This feature, combined with the Chrom-ART Accelerator™ for enhanced graphics, makes it an excellent choice for embedded systems requiring a user interface with rich graphics.

The microcontroller also includes advanced security features, such as a true random number generator and hardware cryptographic acceleration, which are crucial for secure communication and data protection. Its flexible memory protection unit supports the creation of a secure environment for running applications.

Developers can take advantage of the STM32 comprehensive development ecosystem, which includes software tools, firmware libraries, and hardware development kits. The STM32F745IGK6 is also supported by a wide range of integrated development environments and software toolchains, making it a versatile choice for projects ranging from industrial control to consumer electronics.

In summary, the STM32F745IGK6 by STMicroelectronics is a powerful and flexible microcontroller that is well-suited for applications requiring high CPU performance, rich connectivity, and advanced graphics capabilities, all while maintaining power efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8796 $73.7592
4+ $30.2602 $121.0408
6+ $29.3145 $175.8870
8+ $28.3689 $226.9512
10+ $27.4233 $274.2330
13+ $24.5864 $319.6232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,008 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess