EN
  • EN
  • DE

STM32F777VIT6

Part No STM32F777VIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F7
Packaging Tray
Core Processor ARM Cortex-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 708508-STM32F777VIT6
Series TPS series
Family Name STM32F777VI
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin Malaysia, Philippines, Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F777VIT6 CAD Model

Description

The STM32F777VIT6 is a high-performance microcontroller from STMicroelectronics, designed for advanced applications that require a rich set of peripherals, enhanced I/O capabilities, and powerful computational performance. This microcontroller is part of the STM32F7 series, which is based on the ARM Cortex-M7 processor, the highest-performing member of the Cortex-M family.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), running at a frequency of up to 216 MHz.
  • Memory: 2 Mbytes of flash memory and 512+4 Kbytes of RAM, providing ample storage for complex applications.
  • Connectivity: A rich set of I/Os and peripherals including USB OTG HS/FS, Ethernet, CAN, SDMMC, SPI, I2C, I2S, USART, and more.
  • Graphics: STM32 Chrom-ART Accelerator™ for enhanced graphic performance, along with an LCD-TFT controller for driving external screens.
  • Advanced Control: Multiple timers and PWM channels for precise control in motor and power management applications.
  • Security: Features such as a hardware random number generator and a cryptographic acceleration cell for secure data transactions.
  • Power Efficiency: Equipped with multiple power-saving modes to ensure energy efficiency in various operating conditions.

Applications

The STM32F777VIT6 is ideal for a wide range of applications, including:

  • Industrial automation and control systems
  • Advanced motor control
  • Medical equipment and healthcare devices
  • High-end audio systems
  • Complex IoT devices
  • Home automation and smart home devices
  • Advanced navigation systems

Development Support

STMicroelectronics provides extensive support for the STM32F777VIT6 through its STM32Cube software ecosystem, which includes the STM32CubeMX initialization code generator, STM32CubeIDE for integrated development, and a wide range of software libraries and examples to accelerate development. Additionally, the STM32F7 series is supported by a variety of development boards and kits for rapid prototyping and testing.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9157 $63.8314
4+ $26.1872 $104.7488
6+ $25.3689 $152.2134
9+ $24.5505 $220.9545
11+ $23.7322 $261.0542
15+ $21.2771 $319.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 587 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess