EN
  • EN
  • DE

LT3990EDD#PBF

Part No LT3990EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.35A 10DFN / Conv DC-DC 4V to 62V Step Down Single-Out 1.21V to 25V 0.35A Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 62V
Output Voltage 1.21V
Output Voltage MAX 25V
Output Current 350mA
Frequency - Switching 210kHz ~ 2.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781377-LT3990EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3990
Introduction Date December 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3990EDD#PBF CAD Model

Description

Product Overview: LT3990EDD#PBF

The LT3990EDD#PBF is a robust, high-performance DC/DC converter from Linear Technology, designed to meet a diverse range of power supply requirements. This versatile step-down converter is ideal for applications that demand efficient power conversion, compact size, and high reliability.

Key Features

  • Wide Input Voltage Range: The LT3990EDD#PBF operates over a wide input voltage range from 4V to 60V, making it suitable for a variety of input sources, including automotive batteries and industrial supplies.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 1.19V to 36V, allowing for flexibility in different design requirements.
  • High Efficiency: With its high-efficiency design, this converter can deliver up to 350mA of continuous output current with minimal power loss, ensuring that the end application runs cooler and more reliably.
  • Low Dropout Operation: The device is capable of low dropout operation, which enhances its performance in scenarios where the input voltage is close to the output voltage.
  • Thermal Protection: Built-in thermal shutdown provides additional protection, ensuring the device operates within safe temperature ranges.
  • Robust Package: Housed in a compact 10-pin (3mm x 3mm) DFN package, the LT3990EDD#PBF is designed to occupy minimal board space while offering excellent power dissipation capabilities.

Applications

The LT3990EDD#PBF is well-suited for a wide array of applications including, but not limited to:

  • Automotive and industrial power systems
  • Portable and battery-powered equipment
  • Embedded systems
  • Point-of-load conversions
  • Telecommunications infrastructure

Reliability and Performance

Linear Technology's commitment to high-quality and performance is evident in the LT3990EDD#PBF. With its wide input voltage range, adjustable output, and high efficiency, this converter is engineered to perform reliably in the most demanding environments. Whether it's for automotive, industrial, or portable applications, the LT3990EDD#PBF is an excellent choice for designers looking for a power solution that combines efficiency, compactness, and durability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9642 $54.8210
12+ $8.9963 $107.9556
18+ $8.7151 $156.8718
24+ $8.4340 $202.4160
31+ $8.1529 $252.7399
42+ $7.3095 $306.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess