Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 15V
Voltage - Input (Maximum) 50V
Min/Fixed Output Voltage 5.1V
Maximum Output Voltage 40V
Output Current 2A
Switching Frequency 100kHz ~ 200kHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PowerDIP
Family Part Number L4972A
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1194279-L4972A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4972A CAD Model

Description

The L4972A from STMicroelectronics is a powerful and versatile 2A step-down monolithic power switching regulator that delivers high-performance solutions for a variety of applications. Designed to operate at a switching frequency up to 300 kHz, this regulator can achieve compact power supply designs with the use of smaller-sized external components.

With an input voltage range of 8V to 55V, the L4972A is suitable for a wide range of supply voltages, making it ideal for applications in the automotive, industrial, and consumer sectors. Its ability to provide a regulated output voltage that is adjustable from 5.1V to 40V gives designers the flexibility to cater to different voltage requirements within their systems.

The L4972A incorporates several protective features that enhance its reliability and robustness. These include thermal shutdown, which prevents damage from overheating, and current limit protection, which guards against overcurrent conditions. Additionally, the device has a reset and power fail function, which provides extra layers of safety for the connected systems.

Efficiency is a key advantage of the L4972A, thanks to its internal power MOSFET and the optimized design which reduces power losses. This makes it an energy-efficient choice for power supply designs where efficiency is critical. Moreover, the low dropout operation ensures consistent performance even when the input voltage is close to the output voltage.

For those looking to implement the L4972A in their designs, STMicroelectronics provides comprehensive technical support, including datasheets, application notes, and design tools. This support helps designers to maximize the regulator's capabilities and to streamline the design process.

In summary, the L4972A 2A switching regulator is a high-quality, feature-rich solution for a diverse range of applications requiring efficient voltage regulation. Its combination of flexibility, protection features, and support makes it a top choice for designers looking to create reliable and efficient power supplies.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS
Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2559 $52.0944
38+ $2.6715 $101.5170
58+ $2.5880 $150.1040
80+ $2.5045 $200.3600
104+ $2.4211 $251.7944
139+ $2.1706 $301.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,736 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention