The SP6656ER-L/TR is a highly integrated power management IC manufactured by Exar Corporation. It is designed for a variety of portable and handheld applications, offering efficient power conversion and system management capabilities.
Applications:
- Portable Media Players
- Handheld Devices
- PDAs
- Smartphones
- GPS Devices
Features:
- High Efficiency DC-DC Conversion: Provides efficient power conversion, minimizing energy loss and extending battery life.
- Integrated Power Management Functions: Includes functions like voltage regulation, battery charging, and system monitoring in a single chip.
- Low Quiescent Current: Operates with minimal power consumption in standby mode, maximizing battery life.
- Over-Voltage Protection (OVP): Protects the device and connected components from damaging over-voltage conditions.
- Over-Current Protection (OCP): Protects the device and connected components from excessive current flow.
- Short-Circuit Protection (SCP): Protects the device and connected components from short-circuit faults.
- Thermal Shutdown Protection: Shuts down the device in case of over-temperature conditions to prevent damage.
Benefits:
- Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
- Compact Solution Size: Integration of multiple power management functions reduces the need for external components, resulting in a smaller PCB footprint.
- Improved System Reliability: Integrated protection features ensure the safe and reliable operation of the device and connected components.
- Simplified System Design: The highly integrated nature of the device simplifies the system design process, reducing time-to-market.
- Reduced Bill of Materials (BOM) Cost: Integration of multiple functions reduces the number of discrete components required, lowering overall system cost.
Additional Details:
The SP6656ER-L/TR typically operates over a wide input voltage range, making it suitable for various battery chemistries. It often incorporates features such as adjustable output voltage, soft-start circuitry, and enable/disable control. The device's package is typically small, such as a QFN or similar surface-mount package, to accommodate the space constraints of portable devices. Specific technical specifications, such as input voltage range, output voltage accuracy, switching frequency, and protection thresholds, should be verified from the device's datasheet.