EN
  • EN
  • DE

LM2694SD

Part No LM2694SD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 30V, 600 mA Step Down Switching Regulator | IC REG BUCK ADJ 600MA 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 24V
Output Current 600mA
Switching Frequency 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM2694
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197823-LM2694SD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2694SD CAD Model

Description

Product Overview: Texas Instruments LM2694SD Step-Down Voltage Regulator

The LM2694SD from Texas Instruments is a highly efficient, space-conscious step-down voltage regulator designed to meet the rigorous power requirements of modern electronic devices. This advanced power solution integrates multiple features to ensure reliable operation, making it an ideal choice for a wide range of applications including portable electronics, networking equipment, and industrial systems.

Key Features

  • Adjustable Output Voltage: The LM2694SD provides an adjustable output voltage that can be finely tuned to meet the specific needs of your application, ensuring optimal performance and compatibility.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across a wide range of loads, reducing power loss and improving overall system performance.
  • Compact Size: The small form factor of the LM2694SD makes it an excellent choice for space-constrained applications, allowing designers to minimize the footprint of their power supply circuitry.
  • Thermal Protection: Built-in thermal shutdown functionality helps to protect the device and the system from overheating, enhancing reliability and longevity.
  • Stable Operation: The LM2694SD is designed for stable operation with ceramic capacitors, which are preferred in many modern designs for their small size and reliability.

Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various source voltages and allowing for flexible design options.
  • Switching Frequency: A high switching frequency reduces the size of external components, such as inductors and capacitors, further contributing to a compact overall design.
  • Package Type: The LM2694SD is available in a small outline, no-lead (SON) package, which is ideal for automated assembly processes and helps in achieving a low-profile power supply design.

With its combination of efficiency, adjustability, and compact size, the Texas Instruments LM2694SD step-down voltage regulator is a versatile solution that meets the demands of a broad spectrum of power management applications. Its robust feature set ensures that it can deliver consistent, reliable power in a user-friendly, easy-to-integrate package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7189 $51.9079
26+ $3.8720 $100.6720
40+ $3.7510 $150.0400
56+ $3.6300 $203.2800
72+ $3.5090 $252.6480
96+ $3.1460 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess