EN
  • EN
  • DE

UC2843ADTR

Part No UC2843ADTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 141932-UC2843ADTR
Family Name UC2843A
Introduction Date July 19, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2843ADTR CAD Model

Description

Overview of Texas Instruments UC2843ADTR

The Texas Instruments UC2843ADTR is a high-performance, fixed-frequency current-mode PWM controller that is widely used in a variety of power supply designs. This integrated circuit is designed to offer precise voltage regulation, improved system reliability, and simple implementation, making it a popular choice among engineers and designers for developing switch-mode power supplies (SMPS), DC-DC converters, and other power control applications.

Key Features

  • Current-Mode Control: The UC2843ADTR provides excellent output voltage regulation by adjusting the duty cycle of the PWM in response to the instantaneous current flowing through the power switch. This feature helps in reducing the system's response time to load changes, improving transient response, and simplifying loop compensation.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is crucial for consistent and reliable operation of the power supply.
  • Automatic Feed-Forward Compensation: This functionality helps in maintaining stability over a wide range of input voltages and output currents, enhancing the performance of the power supply under varying conditions.
  • High Current Totem-Pole Output: The totem-pole output stage is capable of delivering high peak current pulses to the gate of a power MOSFET, thus driving the switch with speed and efficiency.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device is operational only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications

The UC2843ADTR is versatile and can be used in a range of applications, including:

  • Off-line and DC-to-DC power supplies
  • Forward and flyback regulators
  • Motor control systems
  • LED lighting drivers

Package and Availability

The device is offered in a surface-mount SOIC-14 (D) package, which is suitable for automated assembly processes and occupies minimal board space. The UC2843ADTR is available in tape and reel format, facilitating ease of use in high-volume manufacturing environments.

In conclusion, the Texas Instruments UC2843ADTR is a robust and reliable PWM controller that integrates multiple features to simplify the design and enhance the performance of power management systems. Its current-mode operation, comprehensive protection features, and compact packaging make it an excellent choice for a wide array of power supply applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7199 $50.3930
170+ $0.5907 $100.4190
265+ $0.5722 $151.6330
365+ $0.5538 $202.1370
470+ $0.5353 $251.5910
625+ $0.4800 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess