EN
  • EN
  • DE

LM20144QMHX/NOPB

Part No LM20144QMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM20144/LM20144Q 4A, PowerWise Adjustable Frequency Synchronous Buck Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, PowerWise
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 4.68V
Output Current 4A
Frequency - Switching 500kHz ~ 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1197004-LM20144QMHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM20144Q
Introduction Date April 29, 2017
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM20144QMHX/NOPB CAD Model

Description

The LM20144QMHX/NOPB is a high-performance, easy-to-use synchronous buck regulator from Texas Instruments. This power management integrated circuit (PMIC) is designed to deliver up to 4A of continuous output current with excellent efficiency. It is ideal for a wide range of applications, including telecommunications, networking, and industrial systems, where reliable and efficient voltage regulation is critical.

Key Features

  • Output Current: Capable of delivering 4A of continuous output current, making it suitable for high-power applications.
  • Input Voltage Range: Operates over a wide input voltage range from 2.95V to 5.5V, allowing for flexible usage in various system designs.
  • High Efficiency: Integrated synchronous MOSFETs ensure high efficiency, which is essential for thermal management and energy-saving in electronic systems.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V with a high accuracy of ±1%, providing precise voltage regulation for sensitive components.
  • Operating Frequency: Offers a fixed switching frequency of 500kHz, which can be synchronized to an external clock to reduce electromagnetic interference (EMI).
  • Protection Features: Includes over-temperature protection, under-voltage lockout (UVLO), and over-current protection (OCP), enhancing system reliability and safety.
  • Package: Supplied in a 20-pin TSSOP (Thermally Enhanced Thin Shrink Small Outline Package) with PowerPAD™ for improved thermal performance.

Applications

The LM20144QMHX/NOPB's robust feature set and performance make it an excellent choice for a variety of applications, including:

  • Point of Load (POL) conversions
  • Telecommunications infrastructure
  • Networking equipment such as switches and routers
  • Industrial and automotive power systems
  • FPGAs, DSPs, and ASIC power supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM20144QMHX/NOPB is no exception. This product is RoHS compliant and manufactured with a "no lead" (NOPB) standard, ensuring both environmental consideration and compliance with global material restrictions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5905 $50.2670
34+ $2.9461 $100.1674
53+ $2.8540 $151.2620
73+ $2.7620 $201.6260
94+ $2.6699 $250.9706
126+ $2.3937 $301.6062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess