EN
  • EN
  • DE

SFSD8192N3BM1TO-I-LF-2CP-STD

Part No SFSD8192N3BM1TO-I-LF-2CP-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEM CARD MICROSDHC 8GB UHS PSLC  /  Memory Card microSDHC™ 8GB Class 10, UHS Class 1 pSLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series S-46u
Package Bulk
Product Status Last Time Buy
Memory Type microSDHC™
Memory Size 8GB
Speed Class 10, UHS Class 1
Technology pSLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFSD8192
Other Names 1052-1262,606056,SFSD8192N3BM1TO-I-LF-2CP-STD
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243112-SFSD8192N3BM1TO-I-LF-2CP-STD
Ultra Librarian 3D Model Ultra Librarian SFSD8192N3BM1TO-I-LF-2CP-STD CAD Model

Description

The Swissbit SFSD8192N3BM1TO-I-LF-2CP-STD is an industrial-grade 8GB SATA III SSD in a mSATA form factor. It is engineered for rugged applications needing high reliability, long endurance, and consistent performance across a broad temperature range.

Applications

  • Industrial automation
  • Embedded computing
  • Transportation systems
  • Medical devices
  • Networking equipment
  • Surveillance and security systems

Features

  • Capacity: 8GB
  • Interface: SATA III (6Gb/s)
  • Form Factor: mSATA
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • NAND Flash: 3D NAND
  • Power Loss Protection: Ensures data integrity in the event of unexpected power outages.
  • End-to-End Data Protection: Comprehensive protection against data corruption throughout the entire data path.
  • Advanced Wear Leveling: Optimizes NAND flash lifespan by evenly distributing write and erase cycles.
  • Bad Block Management: Automatically detects and manages bad blocks to maintain data integrity.
  • SMART Support: Allows for proactive monitoring of drive health and performance.

Benefits

  • High Reliability: Designed for continuous operation in harsh industrial environments.
  • Extended Endurance: 3D NAND flash technology and wear leveling algorithms ensure a long lifespan.
  • Fast Data Transfer: SATA III interface provides high-speed data access.
  • Data Security: Power loss protection and end-to-end data protection prevent data loss and corruption.
  • Compact Design: mSATA form factor is ideal for space-constrained applications.
  • Wide Temperature Operation: Reliable performance in extreme temperature conditions.

Additional Details

The Swissbit SFSD8192N3BM1TO-I-LF-2CP-STD mSATA SSD is built with high-quality components and designed to withstand demanding industrial environments. It is suitable for applications where data integrity, reliability, and longevity are critical. The 'LF' in the part number likely refers to a specific feature set or configuration, and the '2CP-STD' suffix may indicate specific compliance or testing standards. This SSD is an excellent choice for embedded systems, industrial PCs, and other applications requiring a rugged and reliable storage solution.

You May Also Be Interested in

Delkin Devices, Inc.
MEMORY CARD SD 4GB 10 UHS 1 SLC
Need more? Email Us
WAGO Corporation
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 1.5GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 32MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess