EN
  • EN
  • DE

STM7707SUC

Part No STM7707SUC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708610-STM7707SUC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM7707SUC CAD Model

Description

The STM7707SUC is a state-of-the-art microcontroller product from STMicroelectronics, one of the leading names in semiconductor solutions. This powerful microcontroller is designed to cater to a wide array of applications, ranging from industrial control systems to advanced consumer electronics. It stands out due to its high performance, energy efficiency, and integration of cutting-edge features.

Core Features

  • Advanced Processor Core: At the heart of the STM7707SUC is a robust processor core that delivers exceptional processing capabilities, ensuring smooth and efficient operation for demanding applications.
  • Memory Integration: The product comes with integrated memory options, including high-speed RAM and flash memory, providing ample space for complex software and instantaneous data access.
  • Connectivity: With built-in support for multiple communication protocols, the STM7707SUC offers excellent connectivity options, facilitating easy integration into various systems and networks.
  • Energy Efficiency: STMicroelectronics has designed the STM7707SUC with energy efficiency in mind, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Robust I/O Capabilities: A comprehensive set of input/output interfaces allows for versatile peripheral connections, making the STM7707SUC highly adaptable to a multitude of electronic components and systems.

Applications

The flexibility and performance of the STM7707SUC make it suitable for a broad range of applications, including:

  • Industrial automation and control systems
  • Smart home devices and Internet of Things (IoT) products
  • Consumer electronics such as gaming consoles and smart appliances
  • Automotive electronics for enhanced vehicle control and diagnostics
  • Medical devices requiring precise and reliable computing power

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The STM7707SUC is no exception, manufactured with reliability in mind to withstand challenging environments and provide a long operational lifespan. Customers can trust in the STM7707SUC for their critical applications, assured by STMicroelectronics' reputation for excellence in semiconductor design and manufacturing.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3334 $52.0002
8+ $14.2223 $113.7784
11+ $13.7778 $151.5558
15+ $13.3334 $200.0010
20+ $12.8889 $257.7780
26+ $11.5556 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess