EN
  • EN
  • DE

STP55NF03L

Part No STP55NF03L
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 30V - 0.01 ohm - 55A TO-220/D2PAK/I2PAK STripFET II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194606-STP55NF03L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP55NF03L CAD Model

Description

STP55NF03L - N-Channel MOSFET by STMicroelectronics

The STP55NF03L is a robust N-channel enhancement-mode Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This particular MOSFET is part of the STripFET™ series, which is known for its low on-resistance and high switching performance. The STP55NF03L is designed to deliver high efficiency and reliability for a wide range of applications, including power management tasks in both consumer and industrial electronics.

Key Features

  • Low threshold voltage (V<sub>GS(th)): This MOSFET features a low gate threshold voltage, which ensures that it can be easily driven and controlled even at lower voltages, making it suitable for low-voltage applications.
  • High current capability (I<sub>D): The STP55NF03L can handle continuous drain currents up to 55 A, providing ample headroom for applications requiring high current flow.
  • Low on-resistance (R<sub>DS(on)): With an extremely low on-state resistance, this device ensures minimal power loss and heat generation during operation, which enhances overall system efficiency.
  • 100% avalanche tested: Each unit is rigorously tested for avalanche performance, which guarantees robustness and reliability under stressful conditions.
  • High thermal performance: The MOSFET comes in a TO-220 package that offers excellent thermal characteristics, ensuring stable performance even at elevated temperatures.

Applications

  • Switching regulators
  • DC/DC converters
  • Motor control
  • Power management solutions
  • Automotive and high-performance computing

The STP55NF03L MOSFET is a testament to STMicroelectronics' commitment to providing high-quality components that meet the rigorous demands of modern electronic circuits. With its combination of high current handling, low on-resistance, and robust thermal performance, this MOSFET is an excellent choice for designers looking to improve efficiency and reliability in their power management systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the STP55NF03L datasheet available on the STMicroelectronics website, where they can find comprehensive information to aid in circuit design and integration.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess