EN
  • EN
  • DE

MTB50N06VL

Part No MTB50N06VL
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330546-MTB50N06VL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTB50N06VL CAD Model

Description

ON Semiconductor MTB50N06VL: High-Performance Power MOSFET

The MTB50N06VL from ON Semiconductor is a robust and efficient Power MOSFET designed to meet the demanding requirements of high-power switching applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency, power management, and reliability for a broad range of electronic systems.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): Offering a high V<sub>DS of 60V, the MTB50N06VL is capable of handling significant voltage levels, making it suitable for a variety of applications that require high voltage operations.
  • Low On-Resistance (R<sub>DS(on)): With an R<sub>DS(on) as low as 0.028Ω, this MOSFET provides high efficiency and minimal power loss during operation, ensuring optimal performance in power conversion processes.
  • High Continuous Drain Current (I<sub>D): The device supports a continuous drain current of up to 50A, enabling it to drive high current loads with ease and reliability.
  • Low Gate Charge (Q<sub>g): The low gate charge feature of the MTB50N06VL facilitates faster switching speeds, which is crucial for reducing switching losses in power conversion applications.
  • Robust Thermal Performance: The MOSFET is designed with an advanced silicon technology that enhances its thermal performance, allowing for better heat dissipation and improved reliability under high-temperature conditions.

Applications

The MTB50N06VL is highly versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Automotive Applications
  • Switching Regulators
  • Power Supply Units

Package and Quality

Encased in a durable D2PAK package, the MTB50N06VL is designed to withstand harsh environments and is suitable for surface mount technology (SMT). ON Semiconductor ensures the highest quality standards, and this product is compliant with RoHS regulations, reflecting the company's commitment to environmental sustainability and safety.

Overall, the MTB50N06VL Power MOSFET from ON Semiconductor is an excellent choice for designers looking for a high-performance, reliable, and energy-efficient component for their high-power electronic designs.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess