EN
  • EN
  • DE

MTP2N90

Part No MTP2N90
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330790-MTP2N90
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTP2N90 CAD Model

Description

The MTP2N90 from ON Semiconductor is a high-voltage, high-performance Power MOSFET designed to deliver efficient power management and conversion in a variety of applications. This robust semiconductor device is engineered to handle a continuous drain current with exceptional power density, making it an ideal choice for designers looking to optimize their power systems for both performance and reliability.

Key Features

  • Voltage Rating: The MTP2N90 boasts a high drain-source voltage (V<sub>DS) of 900V, providing a wide safety margin for applications requiring high-voltage operations.
  • Current Capability: With a continuous drain current (I<sub>D) rating, this MOSFET can handle significant current, making it suitable for high-power applications.
  • Low On-Resistance: The device's low on-state resistance (R<sub>DS(on)) minimizes conduction losses, enhancing overall efficiency and reducing heat generation.
  • High-Speed Switching: Designed for fast switching applications, the MTP2N90 can switch on and off rapidly, allowing for efficient power conversion in SMPS, lighting, and other power switching applications.
  • TO-220 Package: The industry-standard TO-220 package offers ease of integration into a wide range of circuit designs and ensures robust thermal performance.

Applications

The MTP2N90 is suitable for a variety of high-voltage applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Control Systems
  • Lighting Systems, including LED Drivers
  • High-Voltage DC/DC Converters

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MTP2N90 is no exception. This device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from ON Semiconductor products. Customers can have confidence in the MTP2N90's performance and durability for their high-voltage applications.

Whether you're designing power supplies, working on motor control, or developing energy-efficient lighting solutions, the MTP2N90 Power MOSFET from ON Semiconductor is a reliable and efficient component that can help you achieve your design goals.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess