EN
  • EN
  • DE

CSD17484F4

Part No CSD17484F4
Manufacturer Texas Instruments
Catalog FETs - Single
Description MOSFET N-CH 30V 3A 3-PICOSTAR / 30 V N-Channel FemtoFET MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 3A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 8V
Rds On (Maximum) at Id, Vgs 121mOhm at 500mA, 8V
Vgs(th) (Maximum) at Id 1.1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 1.2nC at 4.5V
Maximum Vgs 12V
Input Capacitance (Ciss) (Maximum) at Vds 195pF at 15V
Power Dissipation (Maximum) 500mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 3-PICOSTAR
Manufacturer Package 3-XFDFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800599-CSD17484F4
Ultra Librarian 3D Model Ultra Librarian CSD17484F4 CAD Model

Description

Introducing the CSD17484F4 from Texas Instruments

The CSD17484F4 is a state-of-the-art N-Channel MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This MOSFET is part of TI's extensive portfolio of high-performance power management components, designed to cater to a wide array of applications requiring efficient power conversion and management.

Key Features

  • Low On-Resistance: The CSD17484F4 features an exceptionally low on-resistance (R<sub>DS(on)) of just 8.7 mΩ at V<sub>GS = 4.5 V. This characteristic ensures minimal power loss and improved efficiency in your circuits.
  • Ultra-Small Footprint: With its compact footprint in a 1.6 mm × 0.8 mm SON package, the CSD17484F4 is perfect for space-constrained applications, allowing designers to reduce the size of their power management solutions without sacrificing performance.
  • High Continuous Drain Current: This MOSFET is capable of supporting a continuous drain current (I<sub>D) of up to 6.9 A, making it suitable for demanding applications that require robust current handling capabilities.
  • Excellent Thermal Performance: The CSD17484F4 is designed with superior thermal management in mind, ensuring that it operates reliably even under high-temperature conditions.
  • Advanced Technology: Utilizing Texas Instruments' advanced MOSFET technology, the CSD17484F4 delivers high-speed switching performance, which is crucial for efficient power regulation in modern electronic devices.

Applications

The versatility of the CSD17484F4 allows it to be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Battery management systems
  • Load switches
  • Point-of-load (POL) modules

The CSD17484F4 is not just a component; it's a solution that offers a perfect blend of size, efficiency, and performance. Whether you're designing consumer electronics, automotive systems, or industrial machinery, the CSD17484F4 from Texas Instruments is engineered to help you achieve a more efficient, reliable, and compact design.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page for the CSD17484F4.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess