The M25P10-AVMN6 is a 1 Mbit (128K x 8) serial Flash memory device with advanced write protection mechanisms, brought to you by STMicroelectronics, a global leader in semiconductor solutions. This product is designed for a wide range of applications that require high-speed, low-power non-volatile memory storage. With its SPI (Serial Peripheral Interface), it offers a simple interface for integration into a variety of designs.
Key Features
- Memory Size: 1 Mbit (128Kbytes)
- Interface Type: Serial Peripheral Interface (SPI)
- Supply Voltage: 2.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Package: SO-8N
- Page Size: 256 bytes
- Write Protection: Hardware and Software protection features
Performance
The M25P10-AVMN6 provides high-performance read capabilities with a read speed of up to 50MHz, making it ideal for applications where quick access to data is essential. The device supports both standard SPI and high-speed SPI modes, enabling flexible integration into different system architectures.
Reliability and Durability
STMicroelectronics has designed the M25P10-AVMN6 with reliability in mind. The device features an endurance of 100,000 write cycles per sector and a data retention of 20 years, ensuring that data remains secure and reliable over time. Additionally, the memory is rated for industrial temperature ranges, making it suitable for use in harsh environments.
Applications
This serial Flash memory is ideal for a variety of applications, including but not limited to:
- Mobile devices
- Embedded systems
- Telecommunications equipment
- Networking hardware
- Industrial control systems
- Medical electronics
The M25P10-AVMN6 from STMicroelectronics is a robust and reliable memory solution, providing designers with a flexible and efficient storage option for their next-generation electronic products.