EN
  • EN
  • DE

STM8AP62MHH

Part No STM8AP62MHH
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708738-STM8AP62MHH
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP62MHH CAD Model

Description

The STM8AP62MHH microcontroller is a cutting-edge product from STMicroelectronics, designed to deliver exceptional performance and reliability for automotive and high-temperature applications. This robust microcontroller is part of the STM8A series, which is known for its high quality and integration suitable for a wide range of automotive uses.

Key Features

  • Core: The STM8AP62MHH is built around the STM8 core, operating at up to 16 MHz frequencies, which provides a balanced combination of processing power and energy efficiency.
  • Memory: It comes with 32 Kbytes of Flash program memory, ensuring ample space for complex applications, along with 1 Kbyte of data EEPROM and 2 Kbytes of RAM.
  • Temperature Range: This device is designed to withstand extended temperature ranges from -40°C to 150°C, making it ideal for under-the-hood automotive applications and other environments that experience extreme temperatures.
  • Robust I/O: It boasts 32 I/O ports, which are highly configurable and include support for 5V tolerant inputs, ensuring versatility in connecting with various peripherals and sensors.
  • Advanced Timers: Equipped with advanced control timers, it can handle complex tasks such as PWM generation and timing operations with ease.
  • Communication Interfaces: The STM8AP62MHH supports multiple communication interfaces including SPI, I2C, and UART, allowing for easy integration into a vehicle's communication bus.

Applications

The STM8AP62MHH is engineered to meet the stringent requirements of the automotive industry. It is particularly suited for engine management systems, body control modules, and other in-vehicle networks that require high reliability and performance under harsh conditions. Its robust design also makes it a suitable choice for industrial and high-temperature applications outside of the automotive sector.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality. The STM8AP62MHH is no exception, with its design and manufacturing processes tailored to ensure consistent performance and longevity, even in the most demanding situations.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1508
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.5117
STMicroelectronics
Lowest to $6.5223
STMicroelectronics
Lowest to $3.0999
STMicroelectronics
Lowest to $24.7124
STMicroelectronics
Lowest to $2.1853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess