EN
  • EN
  • DE

STM32F401VEH6

Part No STM32F401VEH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100UBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-UFBGA
Manufacturer Package 100-UFBGA (7x7)
Win Source Part Number 708463-STM32F401VEH6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F401VE
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F401VEH6 CAD Model

Description

STM32F401VEH6 Microcontroller - STMicroelectronics

The STM32F401VEH6 is a high-performance foundation line, ARM Cortex-M4 core-based microcontroller with a remarkable balance of power efficiency and processing capability. Manufactured by STMicroelectronics, this microcontroller is part of the STM32F4 series known for its advanced digital signal processing (DSP) and floating-point unit (FPU) functionalities.

With a maximum CPU frequency of 84 MHz, the STM32F401VEH6 provides the agility to drive complex applications. The device incorporates a large set of embedded peripherals, including multiple timers, three SPIs, three I2Cs, a full-speed USB 2.0 On-The-Go (OTG) client/host, and up to three USARTs. It also features 512 KB of Flash memory and 96 KB of SRAM, which allows for robust program execution and data storage.

The integration of a 12-bit ADC with up to 16 channels, alongside a 12-bit DAC, makes this microcontroller an excellent choice for applications requiring precise analog to digital conversion, such as industrial control and sensor interfacing. The STM32F401VEH6 further supports a range of power-saving modes, including a STOP mode that retains all registers and a Standby mode for minimal power consumption, making it ideal for battery-operated applications.

For enhanced security and reliability, the STM32F401VEH6 includes features such as a Cyclic Redundancy Check (CRC) calculation unit, a 96-bit unique ID, and an integrated Real-Time Clock (RTC) with sub-second accuracy. These features, combined with the extensive interrupt and DMA request mapping flexibility, enable designers to create high-performance, low-power, and secure embedded systems.

Developers can take advantage of the comprehensive development ecosystem surrounding the STM32 family, which includes both software tools like STM32CubeMX, STM32CubeIDE, and hardware support with various discovery kits and Nucleo boards. This ensures a smooth development process from prototype to production.

In summary, the STM32F401VEH6 microcontroller is a versatile and powerful component suitable for a wide array of applications, from motor control to medical devices, thanks to its impressive set of features and STMicroelectronics' commitment to providing a robust development environment.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3573 $56.7865
11+ $9.3188 $102.5068
17+ $9.0276 $153.4692
23+ $8.7364 $200.9372
30+ $8.4452 $253.3560
40+ $7.5715 $302.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,984 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess