EN
  • EN
  • DE

STM8AF5188TC

Part No STM8AF5188TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708638-STM8AF5188TC
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF5188TC CAD Model

Description

STM8AF5188TC Microcontroller

The STM8AF5188TC is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for the demanding needs of automotive and industrial applications. This robust MCU is based on the advanced STM8A platform and is designed to provide a perfect balance between performance, power efficiency, and peripheral set to cater to a wide range of control applications.

Key Features:

  • Core: The STM8AF5188TC is powered by a high-performance STM8A core running at up to 16 MHz, providing the computational power needed for complex tasks and real-time processing.
  • Memory: It comes equipped with 32 Kbytes of Flash memory, which is highly reliable and provides data retention for up to 20 years at 85°C. Additionally, it includes 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • Advanced Peripherals: The MCU features a rich set of peripherals including multiple 16-bit timers, communication interfaces such as UART, SPI, and I²C, as well as 10-bit ADCs, providing versatility for various application needs.
  • Robust I/Os: With up to 28 I/O pins, the STM8AF5188TC offers flexible interface options with robust input/output capabilities that are highly configurable to meet specific application requirements.
  • Operating Voltage: The device supports an operating voltage range from 2.95 V to 5.5 V, ensuring compatibility with both 3.3 V and 5 V systems.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Automotive Qualification: The STM8AF5188TC is fully qualified for automotive applications, meeting AEC-Q100 standards, which guarantees reliability under automotive operating conditions.

Applications:

The STM8AF5188TC MCU is ideal for a range of applications within the automotive sector, including body control modules, dashboards, sensors, and smart actuators. Its robust design and rich feature set also make it suitable for industrial control systems, home appliances, and power tools where reliability and performance are critical.

Overall, the STM8AF5188TC from STMicroelectronics is a powerful and reliable microcontroller that provides an optimal solution for developers looking to create sophisticated and durable embedded systems within the automotive and industrial markets.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess