EN
  • EN
  • DE

STM8AF6223IPCX

Part No STM8AF6223IPCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Core Processor STM8A
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Date RAM Size 1K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 708673-STM8AF6223IPCX
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6223IPCX CAD Model

Description

STMicroelectronics STM8AF6223IPCX Microcontroller

The STM8AF6223IPCX is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and reliability for automotive and industrial applications. This robust MCU is part of the STM8A series, which is well-known for its efficiency and versatility in handling a wide range of embedded tasks.

Built on a high-performance 8-bit architecture, the STM8AF6223IPCX operates at a maximum frequency of 16 MHz, providing a perfect balance between speed and power consumption. The device is equipped with 8KB of Flash program memory, ensuring ample space for complex applications, and 1KB of RAM for efficient data handling and processing.

The STM8AF6223IPCX features an advanced set of peripherals that enhance its functionality in automotive environments. These include a 10-bit analog-to-digital converter (ADC) with up to 5 channels, which allows for precise measurement and monitoring of analog signals. The MCU also offers up to 18 general-purpose I/O pins, providing flexibility for interfacing with various sensors, actuators, and other electronic components.

Safety and reliability are paramount in automotive applications, and the STM8AF6223IPCX addresses these concerns with its integrated watchdog and clock security system. These features help to ensure that the MCU operates within safe parameters and can recover from any unexpected errors or malfunctions.

Communication is facilitated through an array of interface options, including I2C, SPI, and UART, allowing for seamless integration with other components within a system. Additionally, the device supports automotive-specific communication protocols, ensuring compatibility with the stringent requirements of the automotive industry.

The STM8AF6223IPCX is housed in a compact 20-pin TSSOP package, making it suitable for space-constrained applications. Its extended temperature range and robust design ensure reliable operation under harsh conditions, making it an ideal choice for demanding automotive applications.

Overall, the STM8AF6223IPCX microcontroller by STMicroelectronics represents a powerful and reliable solution for developers looking to create sophisticated automotive systems that require a high level of precision, durability, and connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0544 $51.3600
60+ $1.6857 $101.1420
92+ $1.6330 $150.2360
127+ $1.5803 $200.6981
164+ $1.5276 $250.5264
220+ $1.3696 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess