EN
  • EN
  • DE

ATECC608B-SSHCZ-T

Part No ATECC608B-SSHCZ-T
Manufacturer Microchip Technology
Catalog OEM Souring
Description Security ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466686-ATECC608B-SSHCZ-T
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Authentication Chip
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Grade -
Ultra Librarian 3D Model Ultra Librarian ATECC608B-SSHCZ-T CAD Model

Description

The ATECC608B-SSHCZ-T is a sophisticated security IC from Microchip, designed to offer top-notch cryptographic security solutions in a broad array of applications, particularly where protecting data integrity and authenticity is pivotal. It integrates hardware-based key storage, which is essential for securing private keys used in cryptographic operations, thus preventing them from being exposed to software-based attacks. The ATECC608B supports a wide range of cryptographic algorithms, including ECC (Elliptic Curve Cryptography), SHA (Secure Hash Algorithm), and AES (Advanced Encryption Standard), making it versatile for various security applications. This device is particularly suitable for IoT devices, industrial control systems, and consumer electronics where secure boot, secure software updates, or data protection are required. It facilitates secure communication in connected environments, ensuring data transmitted between devices remain confidential and tamper-proof. The ATECC608B-SSHCZ-T’s small footprint and low power consumption make it an ideal choice for battery-operated and space-constrained applications. It embodies state-of-the-art security features, positioning it as a foundational block for developing secure electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Renesas Electronics America
MCU
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess