EN
  • EN
  • DE

STM8S003K3T3C

Part No STM8S003K3T3C
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708755-STM8S003K3T3C
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S003K3T3C CAD Model

Description

STM8S003K3T3C Microcontroller Overview

The STM8S003K3T3C is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their popular STM8S series. This device is designed to deliver the perfect balance between performance, power consumption, and cost-effectiveness, making it an ideal choice for a wide range of applications in the industrial, consumer, and automotive markets.

Key Features

  • Core: The STM8 core operates at up to 16 MHz frequency with a Harvard architecture and 3-stage pipeline.
  • Memory: Comes with 8 KB of Flash program memory with read-while-write (RWW) capabilities, 128 bytes of EEPROM, and 1 KB of RAM.
  • I/O Ports: Features up to 28 I/O ports with 5V tolerant capability for enhanced connectivity.
  • Advanced Control: Includes advanced control peripherals such as a 10-bit ADC, TIM1 advanced control timer, and two TIM2 general-purpose timers.
  • Communication Interfaces: Equipped with an integrated UART, SPI, and I2C interfaces for serial communication.
  • Operating Voltage: Supports a wide range of supply voltages from 2.95V to 5.5V, suitable for various power environments.
  • Package: Available in a 32-pin LQFP package that is both space-saving and easy to integrate into PCB designs.

Applications

The versatility of the STM8S003K3T3C makes it perfect for applications such as:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Home appliances
  • Lighting systems

Development Support

STMicroelectronics provides extensive support for development with the STM8S003K3T3C, including comprehensive development tools, software libraries, and evaluation boards. The STM8S ecosystem is supported by STVD and ST Visual Develop IDEs, STVP programming software, and the ST-LINK/V2 for in-circuit debugging and programming.

With its robust feature set and ST's strong development support, the STM8S003K3T3C MCU is a smart choice for developers looking for a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Lowest to $2.5650

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess